Category: DRAM
Win Source Part Number: 1446502-IS46QR16512A
Manufacturer: ISSI, Integrated Silicon Solution Inc
IC DRAM 8GBIT PAR 96TWBGA
Automotive (Tc: -40 to +95C), 8G Product overview: IS46QR16512A-075VBLA
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.333 GHz 18 ns 96-TWBGA (10x14)
Automotive (Tc: -40 to +95C), 8G
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1446502-IS46QR16512A-075VBLA1 | 706-IS46QR16512A-075VBLA1-ND | 774-IS46QR16512A-075VBLA1 | IS46QR16512A-075VBLA1 | IS46QR16512A-075VBLA1 |
| Product Name | DRAM | Memory | Automotive Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||
| Package Type | 96-TFBGA | BGA; Bulk | BGA; 96-TFBGA | 1.333 GHz | |
| Supply Voltage | 1.14V ~ 1.26V | 1.14V ~ 1.26V | 1.14V ~ 1.26V | Surface Mount | |
| Access Time | 18 ns | 18 ns |