Integrated Silicon Solution, Inc. Memory - SDRAM - IS45S16100C1-7BLA1 IS45S16100C1-7BLA1

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1048018-IS45S16100C1 -7BLA1 Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 5.5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 60-MiniBGA (6.4x10.1) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1048018-IS45S16100C1 -7BLA1 Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 5.5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 60-MiniBGA (6.4x10.1) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS45S16100C1-7BLA1 - 1048018-IS45S16100C1-7BLA1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS45S16100C1-7BLA1
1048018-IS45S16100C1-7BLA1
Memory - SDRAM - IS45S16100C1-7BLA1 1048018-IS45S16100C1-7BLA1
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1048018-IS45S16100C1 -7BLA1 Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 5.5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 60-MiniBGA (6.4x10.1) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1048018-IS45S16100C1-7BLA1
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 5.5ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 60-MiniBGA (6.4x10.1)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 143MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - IS45S16100C1-7BLA1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 60-MiniBGA (6.4x10.1)

SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 60-MiniBGA (6.4x10.1)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS45S16100C1-7BLA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS45S16100C1-7BLA1
Memory IC and Storage Component 774-IS45S16100C1-7BLA1
IC DRAM 16MBIT PAR 60MINIBGA Product overview: IS45S16100C1-7BLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16100C1-7BL A1 can be used for catalog matching and distributor lookup.

IC DRAM 16MBIT PAR 60MINIBGA Product overview: IS45S16100C1-7BLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16100C1-7BLA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 16MBIT PAR 60MINIBGA

IC DRAM 16MBIT PAR 60MINIBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS45S16100C1-7BLA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS45S16100C1-7BLA1
Integrated Circuits (ICs) - Memory IS45S16100C1-7BLA1
IC DRAM 16MBIT PAR 60MINIBGA

IC DRAM 16MBIT PAR 60MINIBGA

Supplier's Site
Memory - IS45S16100C1-7BLA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 16Mbit Parallel 143 MHz 5.5 ns 60-MiniBGA (6.4x10.1)

SDRAM Memory IC 16Mbit Parallel 143 MHz 5.5 ns 60-MiniBGA (6.4x10.1)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1048018-IS45S16100C1-7BLA1 IS45S16100C1-7BLA1-ND 774-IS45S16100C1-7BLA1 IS45S16100C1-7BLA1 IS45S16100C1-7BLA1 IS45S16100C1-7BLA1
Product Name Memory - SDRAM - IS45S16100C1-7BLA1 Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 5.5 ns 5.5 ns 5.5 ns 5.5 ns 5.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 60-MiniBGA (6.4x10.1) 60-TFBGA BGA; Tray BGA BGA; 60-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93415FM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Memory - 16-4186-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers