SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)
IC DRAM 256MBIT PAR 84TWBGA Product overview: IS46DR16160B-3DBLA2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46DR16160B-3DB
Category: DRAM
Win Source Part Number: 1446817-IS46DR16160B
Manufacturer: ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PARALLEL 84TWBGA
IC DRAM 256MBIT PARALLEL 84TWBGA
SDRAM - DDR2 Memory IC 256Mbit Parallel 333 MHz 450 ps 84-TWBGA (8x12.5)
IC DRAM 256MBIT PARALLEL 84TWBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS46DR16160B-3DBLA2-ND | 774-IS46DR16160B-3DBLA2 | 1446817-IS46DR16160B-3DBLA2 | IS46DR16160B-3DBLA2 | IS46DR16160B-3DBLA2 | IS46DR16160B-3DBLA2 | IS46DR16160B-3DBLA2 |
| Product Name | Memory | Memory IC and Storage Component | DRAM | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR2; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Package Type | 84-TFBGA | 84-TFBGA | BGA; 84-TFBGA | BGA | |||
| Supply Voltage | 1.7V ~ 1.9V | 1.7 | 1.7V ~ 1.9V | 1.7V ~ 1.9V | 1.7V ~ 1.9V |