Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory - Memory IS46DR16160B-3DBLA2-TR

Description
Win Source Part Number: 1356841-IS46DR16160B -3DBLA2-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Active Package / Case: 84-TFBGA Supplier Device Package: 84-TWBGA (8x12.5) Base Product Number: IS46DR16160 Technology: SDRAM - DDR2 Mounting Type: Surface Mount HTSUS: 8542.32.0024 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.9V Memory Type: Volatile Memory Format: DRAM Memory Size: 256Mbit Memory Organization: 16M x 16 Memory Interface: Parallel Clock Frequency: 333 MHz Write Cycle Time - Word, Page: 15ns Access Time: 450 ps
Request a Quote Datasheet
Description
Win Source Part Number: 1356841-IS46DR16160B -3DBLA2-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Active Package / Case: 84-TFBGA Supplier Device Package: 84-TWBGA (8x12.5) Base Product Number: IS46DR16160 Technology: SDRAM - DDR2 Mounting Type: Surface Mount HTSUS: 8542.32.0024 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.9V Memory Type: Volatile Memory Format: DRAM Memory Size: 256Mbit Memory Organization: 16M x 16 Memory Interface: Parallel Clock Frequency: 333 MHz Write Cycle Time - Word, Page: 15ns Access Time: 450 ps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1356841-IS46DR16160B-3DBLA2-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1356841-IS46DR16160B-3DBLA2-TR
Integrated Circuits (ICs) - Memory - Memory 1356841-IS46DR16160B-3DBLA2-TR
Win Source Part Number: 1356841-IS46DR16160B -3DBLA2-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Active Package / Case: 84-TFBGA Supplier Device Package: 84-TWBGA (8x12.5) Base Product Number: IS46DR16160 Technology: SDRAM - DDR2 Mounting Type: Surface Mount HTSUS: 8542.32.0024 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.9V Memory Type: Volatile Memory Format: DRAM Memory Size: 256Mbit Memory Organization: 16M x 16 Memory Interface: Parallel Clock Frequency: 333 MHz Write Cycle Time - Word, Page: 15ns Access Time: 450 ps

Win Source Part Number: 1356841-IS46DR16160B-3DBLA2-TR
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Active
Package / Case: 84-TFBGA
Supplier Device Package: 84-TWBGA (8x12.5)
Base Product Number: IS46DR16160
Technology: SDRAM - DDR2
Mounting Type: Surface Mount
HTSUS: 8542.32.0024
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 1.9V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 256Mbit
Memory Organization: 16M x 16
Memory Interface: Parallel
Clock Frequency: 333 MHz
Write Cycle Time - Word, Page: 15ns
Access Time: 450 ps

Buy Now Datasheet
Memory IC and Storage Component - 774-IS46DR16160B-3DBLA2-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS46DR16160B-3DBLA2-TR
Memory IC and Storage Component 774-IS46DR16160B-3DBLA2-TR
IC DRAM 256MBIT PAR 84TWBGA Product overview: IS46DR16160B-3DBLA2- TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46DR16160B-3DB LA2-TR can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 84TWBGA Product overview: IS46DR16160B-3DBLA2-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46DR16160B-3DBLA2-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS46DR16160B-3DBLA2-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory IS46DR16160B-3DBLA2-TR
IC DRAM 256MBIT PARALLEL 84TWBGA

IC DRAM 256MBIT PARALLEL 84TWBGA

Supplier's Site
IC DRAM 256MBIT PARALLEL 84TWBGA

IC DRAM 256MBIT PARALLEL 84TWBGA

Supplier's Site Datasheet
SDRAM - DDR2 Memory IC 256Mbit Parallel 333 MHz 450 ps 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 256Mbit Parallel 333 MHz 450 ps 84-TWBGA (8x12.5)

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 84TWBGA

IC DRAM 256MBIT PARALLEL 84TWBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1356841-IS46DR16160B-3DBLA2-TR 774-IS46DR16160B-3DBLA2-TR IS46DR16160B-3DBLA2-TR-ND IS46DR16160B-3DBLA2-TR IS46DR16160B-3DBLA2-TR IS46DR16160B-3DBLA2-TR IS46DR16160B-3DBLA2-TR
Product Name Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip SDRAM - DDR2; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 0.4500 ns 0.4500 ns 0.4500 ns 0.4500 ns 0.4500 ns 0.4500 ns
Cycle Time 15 ns 15 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details