Category: DRAM
Win Source Part Number: 1447219-IS46LD32128B
Manufacturer: ISSI, Integrated Silicon Solution Inc
SDRAM - Mobile LPDDR2-S4 Memory IC 4Gb (128M x 32) HSUL_12 533MHz 5.5ns 168-VFBGA (12x12)
IC DRAM 4GBIT HSUL 12 168VFBGA Product overview: IS46LD32128B-18BPLA2
IC DRAM 4GBIT HSUL 12 168VFBGA
SDRAM - Mobile LPDDR2-S4 Memory IC 4Gbit HSUL_12 533 MHz 5.5 ns 168-VFBGA (12x12)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1447219-IS46LD32128B-18BPLA2 | 706-IS46LD32128B-18BPLA2-ND | 774-IS46LD32128B-18BPLA2 | IS46LD32128B-18BPLA2 | IS46LD32128B-18BPLA2 | IS46LD32128B-18BPLA2 |
| Product Name | DRAM | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | 168-VFBGA | BGA; Tray | BGA; 168-VFBGA (12x12) | BGA; 168-VFBGA | ||
| Supply Voltage | 1.14V ~ 1.3V, 1.7V ~ 1.95V | 1.14V ~ 1.3V~ 1.7V ~ 1.95V | -40degC ~ 105degC (TC) | 1.14V ~ 1.3V, 1.7V ~ 1.95V |