The IS45S32200E-7BLA2-TR
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 90-TFBGA (8x13)
SDRAM Memory IC 64Mbit Parallel 143 MHz 5.5 ns 90-TFBGA (8x13)
IC DRAM 64MBIT PARALLEL 90TFBGA
IC DRAM 64MBIT PARALLEL 90TFBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS45S32200E-7BLA2-TR-ND | IS45S32200E-7BLA2-TR | IS45S32200E-7BLA2-TR | IS45S32200E-7BLA2-TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |
| Package Type | 90-TFBGA | BGA; 90-TFBGA | BGA |