Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory - Memory IS45S16400J-6BLA2-TR

Description
Win Source Part Number: 1355127-IS45S16400J- 6BLA2-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Active Package / Case: 54-TFBGA Supplier Device Package: 54-TFBGA (8x8) Base Product Number: IS45S16400 Technology: SDRAM Mounting Type: Surface Mount HTSUS: 8542.32.0002 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Memory Type: Volatile Memory Format: DRAM Memory Size: 64Mbit Memory Organization: 4M x 16 Memory Interface: Parallel Clock Frequency: 166 MHz Access Time: 5.4 ns
Request a Quote
Description
Win Source Part Number: 1355127-IS45S16400J- 6BLA2-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Active Package / Case: 54-TFBGA Supplier Device Package: 54-TFBGA (8x8) Base Product Number: IS45S16400 Technology: SDRAM Mounting Type: Surface Mount HTSUS: 8542.32.0002 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Memory Type: Volatile Memory Format: DRAM Memory Size: 64Mbit Memory Organization: 4M x 16 Memory Interface: Parallel Clock Frequency: 166 MHz Access Time: 5.4 ns
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IS45S16400J-6BLA2-TR is a 64Mb synchronous dynamic RAM (SDRAM) from Quarktwin Technology Ltd., organized as 1 Meg bit x 16 bits x 4 banks. It operates with a single 3.3V power supply and supports clock frequencies of 200, 166, 143, and 133 MHz. The device features a fully synchronous interface with all signals referenced to the positive edge of the clock, allowing for high-speed data transfer through a pipeline architecture. This memory chip includes programmable burst lengths of 1, 2, 4, 8, or full page, and supports both sequential and interleave burst sequences. It has self-refresh modes and auto-refresh capabilities, with a refresh count of 4096 cycles every 64 ms for commercial and industrial grades, or every 16 ms for automotive grade A2. The device also allows for random column addressing every clock cycle and has programmable CAS latency options of 2 or 3 clocks. The IS45S16400J-6BLA2-TR is available in multiple package options, including a 54-pin TSOP II and various TF-BGA configurations, and is suitable for a range of operating temperature conditions, from commercial (0°C to +70°C) to automotive grades (up to +105°C). This product is designed for applications requiring high-speed memory access and efficient data handling.

Datasheet Summary
Powered by GS/AI

The IS45S16400J-6BLA2-TR is a 64Mb synchronous dynamic RAM (SDRAM) from Quarktwin Technology Ltd., organized as 1 Meg bit x 16 bits x 4 banks. It operates with a single 3.3V power supply and supports clock frequencies of 200, 166, 143, and 133 MHz. The device features a fully synchronous interface with all signals referenced to the positive edge of the clock, allowing for high-speed data transfer through a pipeline architecture. This memory chip includes programmable burst lengths of 1, 2, 4, 8, or full page, and supports both sequential and interleave burst sequences. It has self-refresh modes and auto-refresh capabilities, with a refresh count of 4096 cycles every 64 ms for commercial and industrial grades, or every 16 ms for automotive grade A2. The device also allows for random column addressing every clock cycle and has programmable CAS latency options of 2 or 3 clocks. The IS45S16400J-6BLA2-TR is available in multiple package options, including a 54-pin TSOP II and various TF-BGA configurations, and is suitable for a range of operating temperature conditions, from commercial (0°C to +70°C) to automotive grades (up to +105°C). This product is designed for applications requiring high-speed memory access and efficient data handling.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1355127-IS45S16400J-6BLA2-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1355127-IS45S16400J-6BLA2-TR
Integrated Circuits (ICs) - Memory - Memory 1355127-IS45S16400J-6BLA2-TR
Win Source Part Number: 1355127-IS45S16400J- 6BLA2-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Active Package / Case: 54-TFBGA Supplier Device Package: 54-TFBGA (8x8) Base Product Number: IS45S16400 Technology: SDRAM Mounting Type: Surface Mount HTSUS: 8542.32.0002 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Memory Type: Volatile Memory Format: DRAM Memory Size: 64Mbit Memory Organization: 4M x 16 Memory Interface: Parallel Clock Frequency: 166 MHz Access Time: 5.4 ns

Win Source Part Number: 1355127-IS45S16400J-6BLA2-TR
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Active
Package / Case: 54-TFBGA
Supplier Device Package: 54-TFBGA (8x8)
Base Product Number: IS45S16400
Technology: SDRAM
Mounting Type: Surface Mount
HTSUS: 8542.32.0002
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 3.6V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 64Mbit
Memory Organization: 4M x 16
Memory Interface: Parallel
Clock Frequency: 166 MHz
Access Time: 5.4 ns

Buy Now Datasheet
Memory - IS45S16400J-6BLA2-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (4M x 16) Parallel 166MHz 5.4ns 54-TFBGA (8x8)

SDRAM Memory IC 64Mb (4M x 16) Parallel 166MHz 5.4ns 54-TFBGA (8x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS45S16400J-6BLA2-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS45S16400J-6BLA2-TR
Memory IC and Storage Component 774-IS45S16400J-6BLA2-TR
IC DRAM 64MBIT PARALLEL 54TFBGA Product overview: IS45S16400J-6BLA2-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16400J-6BLA 2-TR can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PARALLEL 54TFBGA Product overview: IS45S16400J-6BLA2-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16400J-6BLA2-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS45S16400J-6BLA2-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)

SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)

Buy Now Datasheet
IC DRAM 64MBIT PARALLEL 54TFBGA

IC DRAM 64MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet
Automotive (-40 To +105C), 64M, 3.3V, Sdram, 4Mx16, 166Mhz, 54 Ball Bga (8X8Mm) Rohs, T&r Integrated Silicon Solution (Issi) - 29X5334 - Newark, An Avnet Company
Chicago, IL, United States
Automotive (-40 To +105C), 64M, 3.3V, Sdram, 4Mx16, 166Mhz, 54 Ball Bga (8X8Mm) Rohs, T&r Integrated Silicon Solution (Issi)
29X5334
Automotive (-40 To +105C), 64M, 3.3V, Sdram, 4Mx16, 166Mhz, 54 Ball Bga (8X8Mm) Rohs, T&r Integrated Silicon Solution (Issi) 29X5334
Automotive (-40 to +105C), 64M, 3.3V, SDRAM, 4Mx16, 166MHz, 54 ball BGA (8x8mm) RoHS, T&R

Automotive (-40 to +105C), 64M, 3.3V, SDRAM, 4Mx16, 166MHz, 54 ball BGA (8x8mm) RoHS, T&R

Supplier's Site
Integrated Circuits (ICs) - Memory - IS45S16400J-6BLA2-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS45S16400J-6BLA2-TR
Integrated Circuits (ICs) - Memory IS45S16400J-6BLA2-TR
IC DRAM 64MBIT PARALLEL 54TFBGA

IC DRAM 64MBIT PARALLEL 54TFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1355127-IS45S16400J-6BLA2-TR IS45S16400J-6BLA2-TR-ND 774-IS45S16400J-6BLA2-TR IS45S16400J-6BLA2-TR IS45S16400J-6BLA2-TR 29X5334 IS45S16400J-6BLA2-TR
Product Name Integrated Circuits (ICs) - Memory - Memory Memory Memory IC and Storage Component Memory Memory Automotive (-40 To +105C), 64M, 3.3V, Sdram, 4Mx16, 166Mhz, 54 Ball Bga (8X8Mm) Rohs, T&r Integrated Silicon Solution (Issi) Integrated Circuits (ICs) - Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 3V ~ 3.6V 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-9232404MYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details