Integrated Silicon Solution, Inc. Memory IS45S32400F-7BLA2

Description
SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)
Request a Quote Datasheet
Description
SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS45S32400F-7BLA2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)

SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS45S32400F-7BLA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS45S32400F-7BLA2
Memory IC and Storage Component 774-IS45S32400F-7BLA2
IC DRAM 128MBIT PAR 90TFBGA Product overview: IS45S32400F-7BLA2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S32400F-7BLA 2 can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 90TFBGA Product overview: IS45S32400F-7BLA2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S32400F-7BLA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS45S32400F-7BLA2 - 921716-IS45S32400F-7BLA2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS45S32400F-7BLA2
921716-IS45S32400F-7BLA2
Memory - SDRAM - IS45S32400F-7BLA2 921716-IS45S32400F-7BLA2
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921716-IS45S32400F-7 BLA2 Operating Temperature Range: -40°C ~ 105°C (TA) Features: SDRAM Memory IC 128Mb (4M x 32) Parallel 143 MHz 5.4 ns 90-TFBGA (8x13) Package: 90-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS45S32400 Categories: Integrated Circuits (ICs) Case / Package: 90-TFBGA (8x13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921716-IS45S32400F-7BLA2
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: SDRAM Memory IC 128Mb (4M x 32) Parallel 143 MHz 5.4 ns 90-TFBGA (8x13)
Package: 90-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS45S32400
Categories: Integrated Circuits (ICs)
Case / Package: 90-TFBGA (8x13)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 240
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002

Buy Now Datasheet
IC DRAM 128MBIT PARALLEL 90TFBGA

IC DRAM 128MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS45S32400F-7BLA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS45S32400F-7BLA2
Integrated Circuits (ICs) - Memory IS45S32400F-7BLA2
IC DRAM 128MBIT PARALLEL 90TFBGA

IC DRAM 128MBIT PARALLEL 90TFBGA

Supplier's Site
Memory - IS45S32400F-7BLA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13)

SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS45S32400F-7BLA2-ND 774-IS45S32400F-7BLA2 921716-IS45S32400F-7BLA2 IS45S32400F-7BLA2 IS45S32400F-7BLA2 IS45S32400F-7BLA2
Product Name Memory Memory IC and Storage Component Memory - SDRAM - IS45S32400F-7BLA2 Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 90-TFBGA BGA; Tray BGA; 90-TFBGA (8x13) BGA BGA; 90-TFBGA
Supply Voltage 3V ~ 3.6V -3.3V; 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116SA45TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details