Integrated Silicon Solution, Inc. Memory - SDRAM - IS45S16800F-7TLA1 IS45S16800F-7TLA1

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875454-IS45S16800F-7 TLA1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 128Mb (8M x 16) Parallel 143 MHz 5.4 ns 54-TSOP II Package: 54-TSOP (0.400", 10.16mm Width) Package: Tray Mounting: Surface Mount Family Name: IS45S16800 Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 108 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875454-IS45S16800F-7 TLA1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 128Mb (8M x 16) Parallel 143 MHz 5.4 ns 54-TSOP II Package: 54-TSOP (0.400", 10.16mm Width) Package: Tray Mounting: Surface Mount Family Name: IS45S16800 Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 108 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS45S16800F-7TLA1 - 875454-IS45S16800F-7TLA1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS45S16800F-7TLA1
875454-IS45S16800F-7TLA1
Memory - SDRAM - IS45S16800F-7TLA1 875454-IS45S16800F-7TLA1
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875454-IS45S16800F-7 TLA1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 128Mb (8M x 16) Parallel 143 MHz 5.4 ns 54-TSOP II Package: 54-TSOP (0.400", 10.16mm Width) Package: Tray Mounting: Surface Mount Family Name: IS45S16800 Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 108 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875454-IS45S16800F-7TLA1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM Memory IC 128Mb (8M x 16) Parallel 143 MHz 5.4 ns 54-TSOP II
Package: 54-TSOP (0.400", 10.16mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: IS45S16800
Categories: Integrated Circuits (ICs)
Case / Package: 54-TSOP II
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 108
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002

Buy Now Datasheet
Memory - IS45S16800F-7TLA1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TSOP II

SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IS45S16800F-7TLA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS45S16800F-7TLA1
Memory IC and Storage Component 774-IS45S16800F-7TLA1
IC DRAM 128MBIT PAR 54TSOP II Product overview: IS45S16800F-7TLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16800F-7TLA 1 can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 54TSOP II Product overview: IS45S16800F-7TLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16800F-7TLA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS45S16800F-7TLA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS45S16800F-7TLA1
Integrated Circuits (ICs) - Memory IS45S16800F-7TLA1
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site
Memory - IS45S16800F-7TLA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
Automotive (-40 To +85C), 128M, 3.3V, Sdram, 8Mx16, 143Mhz, 54 Pin Tsop Ii (400 Mil) Rohs Integrated Silicon Solution (Issi) - 77T0600 - Newark, An Avnet Company
Chicago, IL, United States
Automotive (-40 To +85C), 128M, 3.3V, Sdram, 8Mx16, 143Mhz, 54 Pin Tsop Ii (400 Mil) Rohs Integrated Silicon Solution (Issi)
77T0600
Automotive (-40 To +85C), 128M, 3.3V, Sdram, 8Mx16, 143Mhz, 54 Pin Tsop Ii (400 Mil) Rohs Integrated Silicon Solution (Issi) 77T0600
Automotive (-40 to +85C), 128M, 3.3v, SDRAM, 8Mx16, 143Mhz, 54 pin TSOP II (400 mil) RoHS

Automotive (-40 to +85C), 128M, 3.3v, SDRAM, 8Mx16, 143Mhz, 54 pin TSOP II (400 mil) RoHS

Supplier's Site
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 875454-IS45S16800F-7TLA1 IS45S16800F-7TLA1-ND 774-IS45S16800F-7TLA1 IS45S16800F-7TLA1 IS45S16800F-7TLA1 77T0600 IS45S16800F-7TLA1
Product Name Memory - SDRAM - IS45S16800F-7TLA1 Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Automotive (-40 To +85C), 128M, 3.3V, Sdram, 8Mx16, 143Mhz, 54 Pin Tsop Ii (400 Mil) Rohs Integrated Silicon Solution (Issi) Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 54-TSOP II TSOP; "54-TSOP (0.400"", 10.16mm Width)" TSOP; Tray 54-TSOP (0.400\", 10.16mm Width)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 593153-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers