Integrated Silicon Solution, Inc. Memory - SDRAM - IS45S16400J-7BLA2 IS45S16400J-7BLA2

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921715-IS45S16400J-7 BLA2 Operating Temperature Range: -40°C ~ 105°C (TA) Features: SDRAM Memory IC 64Mb (4M x 16) Parallel 143 MHz 5.4 ns 54-TFBGA (8x8) Package: 54-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS45S16400 Categories: Integrated Circuits (ICs) Case / Package: 54-TFBGA (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 348 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921715-IS45S16400J-7 BLA2 Operating Temperature Range: -40°C ~ 105°C (TA) Features: SDRAM Memory IC 64Mb (4M x 16) Parallel 143 MHz 5.4 ns 54-TFBGA (8x8) Package: 54-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS45S16400 Categories: Integrated Circuits (ICs) Case / Package: 54-TFBGA (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 348 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS45S16400J-7BLA2 - 921715-IS45S16400J-7BLA2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS45S16400J-7BLA2
921715-IS45S16400J-7BLA2
Memory - SDRAM - IS45S16400J-7BLA2 921715-IS45S16400J-7BLA2
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921715-IS45S16400J-7 BLA2 Operating Temperature Range: -40°C ~ 105°C (TA) Features: SDRAM Memory IC 64Mb (4M x 16) Parallel 143 MHz 5.4 ns 54-TFBGA (8x8) Package: 54-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS45S16400 Categories: Integrated Circuits (ICs) Case / Package: 54-TFBGA (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 348 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921715-IS45S16400J-7BLA2
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: SDRAM Memory IC 64Mb (4M x 16) Parallel 143 MHz 5.4 ns 54-TFBGA (8x8)
Package: 54-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS45S16400
Categories: Integrated Circuits (ICs)
Case / Package: 54-TFBGA (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 348
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002

Buy Now Datasheet
Memory IC and Storage Component - 774-IS45S16400J-7BLA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS45S16400J-7BLA2
Memory IC and Storage Component 774-IS45S16400J-7BLA2
IC DRAM 64MBIT PAR 54TFBGA Product overview: IS45S16400J-7BLA2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16400J-7BLA 2 can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 54TFBGA Product overview: IS45S16400J-7BLA2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16400J-7BLA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS45S16400J-7BLA2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)

SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)

Buy Now Datasheet
IC DRAM 64M PARALLEL 54TFBGA - 413-IS45S16400J-7BLA2 - Utmel Electronic Limited
Hong Kong, China
IC DRAM 64M PARALLEL 54TFBGA
413-IS45S16400J-7BLA2
IC DRAM 64M PARALLEL 54TFBGA 413-IS45S16400J-7BLA2
IC DRAM 64M PARALLEL 54TFBGA

IC DRAM 64M PARALLEL 54TFBGA

Supplier's Site
Memory - IS45S16400J-7BLA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8)

SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS45S16400J-7BLA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS45S16400J-7BLA2
Integrated Circuits (ICs) - Memory IS45S16400J-7BLA2
IC DRAM 64MBIT PARALLEL 54TFBGA

IC DRAM 64MBIT PARALLEL 54TFBGA

Supplier's Site
IC DRAM 64MBIT PARALLEL 54TFBGA

IC DRAM 64MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 921715-IS45S16400J-7BLA2 774-IS45S16400J-7BLA2 IS45S16400J-7BLA2-ND 413-IS45S16400J-7BLA2 IS45S16400J-7BLA2 IS45S16400J-7BLA2 IS45S16400J-7BLA2
Product Name Memory - SDRAM - IS45S16400J-7BLA2 Memory IC and Storage Component Memory IC DRAM 64M PARALLEL 54TFBGA Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type BGA; 54-TFBGA (8x8) BGA; Tray 54-TFBGA 54-TFBGA BGA; 54-TFBGA BGA
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Density 64000 kbits 64000 kbits 512000 kbits 64000 kbits 64000 kbits 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 00002331896 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - EEPROM - 24C02-I/P - 854722-24C02-I/P - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers
5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details