Integrated Silicon Solution, Inc. Memory IS45S32400F-6BLA2

Description
SDRAM Memory IC 128Mb (4M x 32) Parallel 166MHz 5.4ns 90-TFBGA (8x13)
Request a Quote
Description
SDRAM Memory IC 128Mb (4M x 32) Parallel 166MHz 5.4ns 90-TFBGA (8x13)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IS45S32400F-6BLA2 is a 128Mb synchronous DRAM memory chip from Quarktwin Technology Ltd., designed for high-speed data transfer with a clock frequency of 166 MHz. It operates on a single power supply of 3.3V ± 0.3V and features a fully synchronous interface, meaning all signals are referenced to the positive edge of the clock. The memory is organized as 4 banks of 1M x 32 bits, allowing for efficient data access and management. This memory chip supports programmable burst lengths of 1, 2, 4, 8, or full page, with options for sequential or interleaved burst sequences. It includes auto-refresh and self-refresh modes, with a refresh cycle of 4096 every 16ms for A2 grade or 64ms for commercial and industrial grades. The device is compatible with LVTTL signaling and offers programmable CAS latency options of 2 or 3 clocks. The IS45S32400F-6BLA2 is available in a 90-ball TF-BGA package and is suitable for automotive applications with an operating temperature range of -40°C to +105°C. This product is ideal for engineers seeking reliable and high-performance memory solutions for various applications.

Datasheet Summary
Powered by GS/AI

The IS45S32400F-6BLA2 is a 128Mb synchronous DRAM memory chip from Quarktwin Technology Ltd., designed for high-speed data transfer with a clock frequency of 166 MHz. It operates on a single power supply of 3.3V ± 0.3V and features a fully synchronous interface, meaning all signals are referenced to the positive edge of the clock. The memory is organized as 4 banks of 1M x 32 bits, allowing for efficient data access and management. This memory chip supports programmable burst lengths of 1, 2, 4, 8, or full page, with options for sequential or interleaved burst sequences. It includes auto-refresh and self-refresh modes, with a refresh cycle of 4096 every 16ms for A2 grade or 64ms for commercial and industrial grades. The device is compatible with LVTTL signaling and offers programmable CAS latency options of 2 or 3 clocks. The IS45S32400F-6BLA2 is available in a 90-ball TF-BGA package and is suitable for automotive applications with an operating temperature range of -40°C to +105°C. This product is ideal for engineers seeking reliable and high-performance memory solutions for various applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - IS45S32400F-6BLA2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (4M x 32) Parallel 166MHz 5.4ns 90-TFBGA (8x13)

SDRAM Memory IC 128Mb (4M x 32) Parallel 166MHz 5.4ns 90-TFBGA (8x13)

Buy Now Datasheet
IC DRAM 128MBIT PARALLEL 90TFBGA

IC DRAM 128MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS45S32400F-6BLA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS45S32400F-6BLA2
Integrated Circuits (ICs) - Memory IS45S32400F-6BLA2
IC DRAM 128MBIT PARALLEL 90TFBGA

IC DRAM 128MBIT PARALLEL 90TFBGA

Supplier's Site
Automotive (-40 To +105C), 128M, 3.3V, Sdram, 4Mx32, 166Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs Integrated Silicon Solution (Issi) - 18W6882 - Newark, An Avnet Company
Chicago, IL, United States
Automotive (-40 To +105C), 128M, 3.3V, Sdram, 4Mx32, 166Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs Integrated Silicon Solution (Issi)
18W6882
Automotive (-40 To +105C), 128M, 3.3V, Sdram, 4Mx32, 166Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs Integrated Silicon Solution (Issi) 18W6882
Automotive (-40 to +105C), 128M, 3.3V, SDRAM, 4Mx32, 166MHz, 90 ball BGA (8Mm x 13mm) RoHS

Automotive (-40 to +105C), 128M, 3.3V, SDRAM, 4Mx32, 166MHz, 90 ball BGA (8Mm x 13mm) RoHS

Supplier's Site
Memory - IS45S32400F-6BLA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 166 MHz 5.4 ns 90-TFBGA (8x13)

SDRAM Memory IC 128Mbit Parallel 166 MHz 5.4 ns 90-TFBGA (8x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS45S32400F-6BLA2-ND IS45S32400F-6BLA2 IS45S32400F-6BLA2 18W6882 IS45S32400F-6BLA2
Product Name Memory Memory Integrated Circuits (ICs) - Memory Automotive (-40 To +105C), 128M, 3.3V, Sdram, 4Mx32, 166Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs Integrated Silicon Solution (Issi) Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 90-TFBGA BGA BGA; 90-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers
Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details