Integrated Silicon Solution, Inc. Memory IS45S16400F-7TLA2

Description
SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 50-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 50-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS45S16400F-7TLA2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 50-TSOP II

SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 50-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IS45S16400F-7TLA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS45S16400F-7TLA2
Memory IC and Storage Component 774-IS45S16400F-7TLA2
IC DRAM 64MBIT PAR 50TSOP II Product overview: IS45S16400F-7TLA2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16400F-7TLA 2 can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 50TSOP II Product overview: IS45S16400F-7TLA2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16400F-7TLA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS45S16400F-7TLA2 - 1189092-IS45S16400F-7TLA2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS45S16400F-7TLA2
1189092-IS45S16400F-7TLA2
Memory - SDRAM - IS45S16400F-7TLA2 1189092-IS45S16400F-7TLA2
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189092-IS45S16400F- 7TLA2 Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 5.4ns Categories: Integrated Circuits Supplier Device Package: 50-TSOP II Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 143MHz Memory Interface: Parallel Manufacturer Package: 50-TSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 108 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189092-IS45S16400F-7TLA2
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 5.4ns
Categories: Integrated Circuits
Supplier Device Package: 50-TSOP II
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Memory Format: DRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 143MHz
Memory Interface: Parallel
Manufacturer Package: 50-TSOP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 108
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
IC DRAM 64MBIT PAR 50TSOP II

IC DRAM 64MBIT PAR 50TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS45S16400F-7TLA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS45S16400F-7TLA2
Integrated Circuits (ICs) - Memory IS45S16400F-7TLA2
IC DRAM 64MBIT PAR 50TSOP II

IC DRAM 64MBIT PAR 50TSOP II

Supplier's Site
Memory - IS45S16400F-7TLA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 50-TSOP II

SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 50-TSOP II

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS45S16400F-7TLA2-ND 774-IS45S16400F-7TLA2 1189092-IS45S16400F-7TLA2 IS45S16400F-7TLA2 IS45S16400F-7TLA2 IS45S16400F-7TLA2
Product Name Memory Memory IC and Storage Component Memory - SDRAM - IS45S16400F-7TLA2 Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type TSOP; "50-TSOP (0.400"", 10.16mm Width)" TSOP; Tray 50-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data