Integrated Silicon Solution, Inc. Memory - SDRAM - IS45S16160J-7BLA1 IS45S16160J-7BLA1

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921711-IS45S16160J-7 BLA1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 256Mb (16M x 16) Parallel 143 MHz 5.4 ns 54-TFBGA (8x8) Package: 54-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS45S16160 Categories: Integrated Circuits (ICs) Case / Package: 54-TFBGA (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 348 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0024
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921711-IS45S16160J-7 BLA1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 256Mb (16M x 16) Parallel 143 MHz 5.4 ns 54-TFBGA (8x8) Package: 54-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS45S16160 Categories: Integrated Circuits (ICs) Case / Package: 54-TFBGA (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 348 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS45S16160J-7BLA1 - 921711-IS45S16160J-7BLA1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS45S16160J-7BLA1
921711-IS45S16160J-7BLA1
Memory - SDRAM - IS45S16160J-7BLA1 921711-IS45S16160J-7BLA1
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921711-IS45S16160J-7 BLA1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 256Mb (16M x 16) Parallel 143 MHz 5.4 ns 54-TFBGA (8x8) Package: 54-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS45S16160 Categories: Integrated Circuits (ICs) Case / Package: 54-TFBGA (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 348 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0024

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921711-IS45S16160J-7BLA1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM Memory IC 256Mb (16M x 16) Parallel 143 MHz 5.4 ns 54-TFBGA (8x8)
Package: 54-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS45S16160
Categories: Integrated Circuits (ICs)
Case / Package: 54-TFBGA (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 348
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024

Buy Now Datasheet
Memory - IS45S16160J-7BLA1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (16M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)

SDRAM Memory IC 256Mb (16M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS45S16160J-7BLA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS45S16160J-7BLA1
Memory IC and Storage Component 774-IS45S16160J-7BLA1
IC DRAM 256MBIT PAR 54TFBGA Product overview: IS45S16160J-7BLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16160J-7BLA 1 can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 54TFBGA Product overview: IS45S16160J-7BLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16160J-7BLA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 256MBIT PARALLEL 54TFBGA

IC DRAM 256MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet
Memory - IS45S16160J-7BLA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8)

SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS45S16160J-7BLA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS45S16160J-7BLA1
Integrated Circuits (ICs) - Memory IS45S16160J-7BLA1
IC DRAM 256MBIT PARALLEL 54TFBGA

IC DRAM 256MBIT PARALLEL 54TFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 921711-IS45S16160J-7BLA1 IS45S16160J-7BLA1-ND 774-IS45S16160J-7BLA1 IS45S16160J-7BLA1 IS45S16160J-7BLA1 IS45S16160J-7BLA1
Product Name Memory - SDRAM - IS45S16160J-7BLA1 Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 54-TFBGA (8x8) 54-TFBGA BGA; 54-TFBGA BGA
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Supply Voltage 3V ~ 3.6V 3 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details