Integrated Silicon Solution, Inc. Memory IS45S32400E-6TLA1

Description
SDRAM Memory IC 128Mb (4M x 32) Parallel 166MHz 5.4ns 86-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 128Mb (4M x 32) Parallel 166MHz 5.4ns 86-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS45S32400E-6TLA1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (4M x 32) Parallel 166MHz 5.4ns 86-TSOP II

SDRAM Memory IC 128Mb (4M x 32) Parallel 166MHz 5.4ns 86-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IS45S32400E-6TLA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS45S32400E-6TLA1
Memory IC and Storage Component 774-IS45S32400E-6TLA1
IC DRAM 128MBIT PAR 86TSOP II Product overview: IS45S32400E-6TLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S32400E-6TLA 1 can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 86TSOP II Product overview: IS45S32400E-6TLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S32400E-6TLA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS45S32400E-6TLA1 - 875456-IS45S32400E-6TLA1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS45S32400E-6TLA1
875456-IS45S32400E-6TLA1
Memory - SDRAM - IS45S32400E-6TLA1 875456-IS45S32400E-6TLA1
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875456-IS45S32400E-6 TLA1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 128Mb (4M x 32) Parallel 166 MHz 5.4 ns 86-TSOP II Package: Tray Package: 86-TFSOP (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 86-TSOP II ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 108 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875456-IS45S32400E-6TLA1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM Memory IC 128Mb (4M x 32) Parallel 166 MHz 5.4 ns 86-TSOP II
Package: Tray
Package: 86-TFSOP (0.400", 10.16mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 86-TSOP II
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 108
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS45S32400E-6TLA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS45S32400E-6TLA1
Integrated Circuits (ICs) - Memory IS45S32400E-6TLA1
IC DRAM 128MBIT PAR 86TSOP II

IC DRAM 128MBIT PAR 86TSOP II

Supplier's Site
IC DRAM 128MBIT PAR 86TSOP II

IC DRAM 128MBIT PAR 86TSOP II

Supplier's Site Datasheet
Memory - IS45S32400E-6TLA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 166 MHz 5.4 ns 86-TSOP II

SDRAM Memory IC 128Mbit Parallel 166 MHz 5.4 ns 86-TSOP II

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS45S32400E-6TLA1-ND 774-IS45S32400E-6TLA1 875456-IS45S32400E-6TLA1 IS45S32400E-6TLA1 IS45S32400E-6TLA1 IS45S32400E-6TLA1
Product Name Memory Memory IC and Storage Component Memory - SDRAM - IS45S32400E-6TLA1 Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type "86-TFSOP (0.400"", 10.16mm Width)" Tray SOP; 86-TSOP II 86-TFSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 736-DP8429D-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers