Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory IS46DR16320D-3DBLA1

Description
Win Source Part Number: 1158287-IS46DR16320D -3DBLA1 Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 209 Mounting: SMD (SMT) Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 450 ps Voltage - Supply: 1.7V ~ 1.9V Package / Case: 84-TFBGA Supplier Device Package: 84-TWBGA (8x12.5) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 333 MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Alternative Parts (Cross-Reference): IS46DR16320D3DBLA1; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0028 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS46DR16320 Product Status: Not For New Designs
Request a Quote
Description
Win Source Part Number: 1158287-IS46DR16320D -3DBLA1 Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 209 Mounting: SMD (SMT) Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 450 ps Voltage - Supply: 1.7V ~ 1.9V Package / Case: 84-TFBGA Supplier Device Package: 84-TWBGA (8x12.5) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 333 MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Alternative Parts (Cross-Reference): IS46DR16320D3DBLA1; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0028 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS46DR16320 Product Status: Not For New Designs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IS46DR16320D-3DBLA1 is a 512Mb DDR2 SDRAM memory chip from Quarktwin Technology Ltd. It operates at a voltage of 1.8V ±0.1V and features a double data rate interface, allowing for two data transfers per clock cycle. The device supports a 4-bit prefetch architecture and includes four internal banks for concurrent operations. It offers programmable CAS latency options of 3, 4, 5, and 6, along with adjustable burst lengths of 4 or 8. This memory chip is available in an 84-ball WBGA package and is designed for high-speed applications, achieving a cycle time of 2.5ns at CL=5 for DDR2-800. It is suitable for commercial, industrial, and automotive temperature ranges, with operating temperatures from -40°C to 95°C for industrial and automotive applications. The IS46DR16320D-3DBLA1 also features on-die termination and adjustable data-output drive strength, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The IS46DR16320D-3DBLA1 is a 512Mb DDR2 SDRAM memory chip from Quarktwin Technology Ltd. It operates at a voltage of 1.8V ±0.1V and features a double data rate interface, allowing for two data transfers per clock cycle. The device supports a 4-bit prefetch architecture and includes four internal banks for concurrent operations. It offers programmable CAS latency options of 3, 4, 5, and 6, along with adjustable burst lengths of 4 or 8. This memory chip is available in an 84-ball WBGA package and is designed for high-speed applications, achieving a cycle time of 2.5ns at CL=5 for DDR2-800. It is suitable for commercial, industrial, and automotive temperature ranges, with operating temperatures from -40°C to 95°C for industrial and automotive applications. The IS46DR16320D-3DBLA1 also features on-die termination and adjustable data-output drive strength, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1158287-IS46DR16320D-3DBLA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1158287-IS46DR16320D-3DBLA1
Integrated Circuits (ICs) - Memory 1158287-IS46DR16320D-3DBLA1
Win Source Part Number: 1158287-IS46DR16320D -3DBLA1 Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 209 Mounting: SMD (SMT) Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 450 ps Voltage - Supply: 1.7V ~ 1.9V Package / Case: 84-TFBGA Supplier Device Package: 84-TWBGA (8x12.5) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 333 MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Alternative Parts (Cross-Reference): IS46DR16320D3DBLA1; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0028 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS46DR16320 Product Status: Not For New Designs

Win Source Part Number: 1158287-IS46DR16320D-3DBLA1
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 209
Mounting: SMD (SMT)
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 450 ps
Voltage - Supply: 1.7V ~ 1.9V
Package / Case: 84-TFBGA
Supplier Device Package: 84-TWBGA (8x12.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: DRAM
Clock Frequency: 333 MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): IS46DR16320D3DBLA1;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0028
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS46DR16320
Product Status: Not For New Designs

Buy Now Datasheet
Memory - IS46DR16320D-3DBLA1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS46DR16320D-3DBLA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS46DR16320D-3DBLA1
Memory IC and Storage Component 774-IS46DR16320D-3DBLA1
IC DRAM 512MBIT PAR 84TWBGA Product overview: IS46DR16320D-3DBLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46DR16320D-3DB LA1 can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 84TWBGA Product overview: IS46DR16320D-3DBLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46DR16320D-3DBLA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 512MBIT PARALLEL 84TWBGA

IC DRAM 512MBIT PARALLEL 84TWBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS46DR16320D-3DBLA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS46DR16320D-3DBLA1
Integrated Circuits (ICs) - Memory IS46DR16320D-3DBLA1
IC DRAM 512MBIT PARALLEL 84TWBGA

IC DRAM 512MBIT PARALLEL 84TWBGA

Supplier's Site
Memory - IS46DR16320D-3DBLA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 512Mbit Parallel 333 MHz 450 ps 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 512Mbit Parallel 333 MHz 450 ps 84-TWBGA (8x12.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1158287-IS46DR16320D-3DBLA1 IS46DR16320D-3DBLA1-ND 774-IS46DR16320D-3DBLA1 IS46DR16320D-3DBLA1 IS46DR16320D-3DBLA1 IS46DR16320D-3DBLA1
Product Name Integrated Circuits (ICs) - Memory Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 0.4500 ns 0.4500 ns 0.4500 ns 0.4500 ns 0.4500 ns
Cycle Time 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7 1.7V ~ 1.9V 1.7V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 1072732-00-A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C256-20/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details