SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-TSOP II
IC DRAM 256MBIT PAR 54TSOP II
SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 54-TSOP II
IC DRAM 256MBIT PAR 54TSOP II
Automotive (-40 to +85C), 256M, 3.3V, SDRAM, 16Mx16, 166MHz, Cu 54 pin TSOP II RoHS
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS45S16160G-6CTLA1-ND | IS45S16160G-6CTLA1 | IS45S16160G-6CTLA1 | IS45S16160G-6CTLA1 | 18W6834 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Automotive (-40 To +85C), 256M, 3.3V, Sdram, 16Mx16, 166Mhz, Cu 54 Pin Tsop Ii Rohs Integrated Silicon Solution (Issi) |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Package Type | TSOP; "54-TSOP (0.400"", 10.16mm Width)" | 54-TSOP (0.400\", 10.16mm Width) |