Integrated Silicon Solution, Inc. Memory IS45S32400E-7TLA2-TR

Description
SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 5.4ns 86-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 5.4ns 86-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS45S32400E-7TLA2-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 5.4ns 86-TSOP II

SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 5.4ns 86-TSOP II

Buy Now Datasheet
Memory - SDRAM - IS45S32400E-7TLA2-TR - 777196-IS45S32400E-7TLA2-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS45S32400E-7TLA2-TR
777196-IS45S32400E-7TLA2-TR
Memory - SDRAM - IS45S32400E-7TLA2-TR 777196-IS45S32400E-7TLA2-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777196-IS45S32400E-7 TLA2-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Package: 86-TFSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SDRAM Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 128Mb (4M x 32) Access Time: 5.4ns Family Name: IS45S32400E Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 143MHz Memory Interface: Parallel Manufacturer Package: 86-TSOP II Alternative Parts (Cross-Reference): MT48LC4M32B2TG-7IT:L ; MT48LC4M32B2TG-7:L; MT48LC4M32B2P-7IT:L; MT48LC4M32B2TG-6XIT: G; Introduction Date: March 19, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777196-IS45S32400E-7TLA2-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 86-TFSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SDRAM
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 128Mb (4M x 32)
Access Time: 5.4ns
Family Name: IS45S32400E
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 143MHz
Memory Interface: Parallel
Manufacturer Package: 86-TSOP II
Alternative Parts (Cross-Reference): MT48LC4M32B2TG-7IT:L; MT48LC4M32B2TG-7:L; MT48LC4M32B2P-7IT:L; MT48LC4M32B2TG-6XIT:G;
Introduction Date: March 19, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-IS45S32400E-7TLA2-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS45S32400E-7TLA2-TR
Memory IC and Storage Component 774-IS45S32400E-7TLA2-TR
IC DRAM 128MBIT PAR 86TSOP II Product overview: IS45S32400E-7TLA2-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S32400E-7TLA 2-TR can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 86TSOP II Product overview: IS45S32400E-7TLA2-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S32400E-7TLA2-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS45S32400E-7TLA2-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 86-TSOP II

SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 86-TSOP II

Buy Now Datasheet
IC DRAM 128MBIT PAR 86TSOP II

IC DRAM 128MBIT PAR 86TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS45S32400E-7TLA2-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS45S32400E-7TLA2-TR
Integrated Circuits (ICs) - Memory IS45S32400E-7TLA2-TR
IC DRAM 128MBIT PAR 86TSOP II

IC DRAM 128MBIT PAR 86TSOP II

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS45S32400E-7TLA2-TR-ND 777196-IS45S32400E-7TLA2-TR 774-IS45S32400E-7TLA2-TR IS45S32400E-7TLA2-TR IS45S32400E-7TLA2-TR IS45S32400E-7TLA2-TR
Product Name Memory Memory - SDRAM - IS45S32400E-7TLA2-TR Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type "86-TFSOP (0.400"", 10.16mm Width)" 86-TFSOP (0.400\", 10.16mm Width)
Supply Voltage 3V ~ 3.6V 3 V ~ 3.6 V 3 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8 925 304 335 XF - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 7164L20YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details