SDRAM Memory IC 128Mb (8M x 16) Parallel 166MHz 5.4ns 54-TSOP II
IC DRAM 128MBIT PAR 54TSOP II
Automotive (-40 to +85C), 128M, 3.3V, SDRAM, 8Mx16, 166Mhz, 54 pin TSOP II (400 mil) RoHS, T&R
IC DRAM 128MBIT PAR 54TSOP II
SDRAM Memory IC 128Mbit Parallel 166 MHz 5.4 ns 54-TSOP II
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS45S16800F-6TLA1-TR-ND | IS45S16800F-6TLA1-TR | 18W6863 | IS45S16800F-6TLA1-TR | IS45S16800F-6TLA1-TR |
| Product Name | Memory | Memory | Automotive (-40 To +85C), 128M, 3.3V, Sdram, 8Mx16, 166Mhz, 54 Pin Tsop Ii (400 Mil) Rohs, T&r Integrated Silicon Solution (Issi) | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | |
| Package Type | TSOP; "54-TSOP (0.400"", 10.16mm Width)" | 54-TSOP (0.400\", 10.16mm Width) |