Integrated Silicon Solution, Inc. Memory IS45S32400F-6BLA2-TR

Description
SDRAM Memory IC 128Mb (4M x 32) Parallel 166MHz 5.4ns 90-TFBGA (8x13)
Request a Quote Datasheet
Description
SDRAM Memory IC 128Mb (4M x 32) Parallel 166MHz 5.4ns 90-TFBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS45S32400F-6BLA2-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (4M x 32) Parallel 166MHz 5.4ns 90-TFBGA (8x13)

SDRAM Memory IC 128Mb (4M x 32) Parallel 166MHz 5.4ns 90-TFBGA (8x13)

Buy Now Datasheet
IC DRAM 128MBIT PARALLEL 90TFBGA

IC DRAM 128MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet
Automotive (-40 To +105C), 128M, 3.3V, Sdram, 4Mx32, 166Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs Integrated Silicon Solution (Issi) - 18W6883 - Newark, An Avnet Company
Chicago, IL, United States
Automotive (-40 To +105C), 128M, 3.3V, Sdram, 4Mx32, 166Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs Integrated Silicon Solution (Issi)
18W6883
Automotive (-40 To +105C), 128M, 3.3V, Sdram, 4Mx32, 166Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs Integrated Silicon Solution (Issi) 18W6883
Automotive (-40 to +105C), 128M, 3.3V, SDRAM, 4Mx32, 166MHz, 90 ball BGA (8Mm x 13mm) RoHS

Automotive (-40 to +105C), 128M, 3.3V, SDRAM, 4Mx32, 166MHz, 90 ball BGA (8Mm x 13mm) RoHS

Supplier's Site
Memory - IS45S32400F-6BLA2-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 166 MHz 5.4 ns 90-TFBGA (8x13)

SDRAM Memory IC 128Mbit Parallel 166 MHz 5.4 ns 90-TFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS45S32400F-6BLA2-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS45S32400F-6BLA2-TR
Integrated Circuits (ICs) - Memory IS45S32400F-6BLA2-TR
IC DRAM 128MBIT PARALLEL 90TFBGA

IC DRAM 128MBIT PARALLEL 90TFBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS45S32400F-6BLA2-TR-ND IS45S32400F-6BLA2-TR 18W6883 IS45S32400F-6BLA2-TR IS45S32400F-6BLA2-TR
Product Name Memory Memory Automotive (-40 To +105C), 128M, 3.3V, Sdram, 4Mx32, 166Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs Integrated Silicon Solution (Issi) Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 90-TFBGA BGA; 90-TFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 3015357 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers