IC DRAM 256MBIT PAR 66TSOP II Product overview: IS46R16160F-6TLA1-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777199-IS46R16160F-6
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 66-TSSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SDRAM - DDR
Operating Supply Voltage: 2.3 V ~ 2.7 V
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 700ps
Family Name: IS46R16160F
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 166MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 66-TSOP II
Alternative Parts (Cross-Reference): IS46R16160F-6BLA1; IS46R16160F-6TLA1; IS46R16160F-6TLA2-TR
Introduction Date: March 28, 2014
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 166MHz 700ps 66-TSOP II
IC DRAM 256MBIT PAR 66TSOP II
SDRAM - DDR Memory IC 256Mbit Parallel 166 MHz 700 ps 66-TSOP II
IC DRAM 256MBIT PAR 66TSOP II
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS46R16160F-6TLA1-TR | 777199-IS46R16160F-6TLA1-TR | IS46R16160F-6TLA1-TR-ND | IS46R16160F-6TLA1-TR | IS46R16160F-6TLA1-TR | IS46R16160F-6TLA1-TR |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - IS46R16160F-6TLA1-TR | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 0.7000 ns | 0.7000 ns | 0.7000 ns | 0.7000 ns | 0.7000 ns | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Number of Words | 4000 k |