Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory - Memory IS45S16800F-7BLA2-TR

Description
Win Source Part Number: 1355126-IS45S16800F- 7BLA2-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Active Package / Case: 54-TFBGA Supplier Device Package: 54-TFBGA (8x8) Base Product Number: IS45S16800 Technology: SDRAM Mounting Type: Surface Mount HTSUS: 8542.32.0002 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Memory Type: Volatile Memory Format: DRAM Memory Size: 128Mbit Memory Organization: 8M x 16 Memory Interface: Parallel Clock Frequency: 143 MHz Access Time: 5.4 ns
Request a Quote Datasheet
Description
Win Source Part Number: 1355126-IS45S16800F- 7BLA2-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Active Package / Case: 54-TFBGA Supplier Device Package: 54-TFBGA (8x8) Base Product Number: IS45S16800 Technology: SDRAM Mounting Type: Surface Mount HTSUS: 8542.32.0002 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Memory Type: Volatile Memory Format: DRAM Memory Size: 128Mbit Memory Organization: 8M x 16 Memory Interface: Parallel Clock Frequency: 143 MHz Access Time: 5.4 ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1355126-IS45S16800F-7BLA2-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1355126-IS45S16800F-7BLA2-TR
Integrated Circuits (ICs) - Memory - Memory 1355126-IS45S16800F-7BLA2-TR
Win Source Part Number: 1355126-IS45S16800F- 7BLA2-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Active Package / Case: 54-TFBGA Supplier Device Package: 54-TFBGA (8x8) Base Product Number: IS45S16800 Technology: SDRAM Mounting Type: Surface Mount HTSUS: 8542.32.0002 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Memory Type: Volatile Memory Format: DRAM Memory Size: 128Mbit Memory Organization: 8M x 16 Memory Interface: Parallel Clock Frequency: 143 MHz Access Time: 5.4 ns

Win Source Part Number: 1355126-IS45S16800F-7BLA2-TR
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Active
Package / Case: 54-TFBGA
Supplier Device Package: 54-TFBGA (8x8)
Base Product Number: IS45S16800
Technology: SDRAM
Mounting Type: Surface Mount
HTSUS: 8542.32.0002
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 3.6V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 128Mbit
Memory Organization: 8M x 16
Memory Interface: Parallel
Clock Frequency: 143 MHz
Access Time: 5.4 ns

Buy Now Datasheet
Memory IC and Storage Component - 774-IS45S16800F-7BLA2-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS45S16800F-7BLA2-TR
Memory IC and Storage Component 774-IS45S16800F-7BLA2-TR
IC DRAM 128MBIT PAR 54TFBGA Product overview: IS45S16800F-7BLA2-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16800F-7BLA 2-TR can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 54TFBGA Product overview: IS45S16800F-7BLA2-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16800F-7BLA2-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS45S16800F-7BLA2-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)

SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)

Buy Now Datasheet
IC DRAM 128MBIT PARALLEL 54TFBGA

IC DRAM 128MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS45S16800F-7BLA2-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS45S16800F-7BLA2-TR
Integrated Circuits (ICs) - Memory IS45S16800F-7BLA2-TR
IC DRAM 128MBIT PARALLEL 54TFBGA

IC DRAM 128MBIT PARALLEL 54TFBGA

Supplier's Site
Automotive (-40 To +105C), 128M, 3.3V, Sdram, 8Mx16, 143Mhz, 54 Ball Bga (8Mm X 8Mm) Rohs, T&r Integrated Silicon Solution (Issi) - 29X5340 - Newark, An Avnet Company
Chicago, IL, United States
Automotive (-40 To +105C), 128M, 3.3V, Sdram, 8Mx16, 143Mhz, 54 Ball Bga (8Mm X 8Mm) Rohs, T&r Integrated Silicon Solution (Issi)
29X5340
Automotive (-40 To +105C), 128M, 3.3V, Sdram, 8Mx16, 143Mhz, 54 Ball Bga (8Mm X 8Mm) Rohs, T&r Integrated Silicon Solution (Issi) 29X5340
Automotive (-40 to +105C), 128M, 3.3V, SDRAM, 8Mx16, 143Mhz, 54 ball BGA (8Mm x 8mm) ROHS, T&R

Automotive (-40 to +105C), 128M, 3.3V, SDRAM, 8Mx16, 143Mhz, 54 ball BGA (8Mm x 8mm) ROHS, T&R

Supplier's Site
Memory - IS45S16800F-7BLA2-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8)

SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8)

Buy Now Datasheet
IC DRAM 128MBIT PARALLEL 54TFBGA

IC DRAM 128MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1355126-IS45S16800F-7BLA2-TR 774-IS45S16800F-7BLA2-TR IS45S16800F-7BLA2-TR-ND IS45S16800F-7BLA2-TR IS45S16800F-7BLA2-TR 29X5340 IS45S16800F-7BLA2-TR IS45S16800F-7BLA2-TR
Product Name Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Automotive (-40 To +105C), 128M, 3.3V, Sdram, 8Mx16, 143Mhz, 54 Ball Bga (8Mm X 8Mm) Rohs, T&r Integrated Silicon Solution (Issi) Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip SDRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 3V ~ 3.6V -3.3V; 3.6V; 3V ~ 3.6V 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3V ~ 3.6V
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8611200818 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116SA45DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details