Integrated Silicon Solution, Inc. Memory - SDRAM - IS45S16320F-6TLA1 IS45S16320F-6TLA1

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 810867-IS45S16320F-6 TLA1 Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 5.4ns Supplier Device Package: 54-TSOP II Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 54-TSOP Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 108 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 810867-IS45S16320F-6 TLA1 Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 5.4ns Supplier Device Package: 54-TSOP II Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 54-TSOP Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 108 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS45S16320F-6TLA1 - 810867-IS45S16320F-6TLA1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS45S16320F-6TLA1
810867-IS45S16320F-6TLA1
Memory - SDRAM - IS45S16320F-6TLA1 810867-IS45S16320F-6TLA1
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 810867-IS45S16320F-6 TLA1 Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 5.4ns Supplier Device Package: 54-TSOP II Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 54-TSOP Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 108 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 810867-IS45S16320F-6TLA1
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 5.4ns
Supplier Device Package: 54-TSOP II
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 167MHz
Memory Interface: Parallel
Manufacturer Package: 54-TSOP
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 108
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-IS45S16320F-6TLA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS45S16320F-6TLA1
Memory IC and Storage Component 774-IS45S16320F-6TLA1
IC DRAM 512MBIT PAR 54TSOP II Product overview: IS45S16320F-6TLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16320F-6TLA 1 can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 54TSOP II Product overview: IS45S16320F-6TLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16320F-6TLA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS45S16320F-6TLA1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (32M x 16) Parallel 167MHz 5.4ns 54-TSOP II

SDRAM Memory IC 512Mb (32M x 16) Parallel 167MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Memory - IS45S16320F-6TLA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 512Mbit Parallel 167 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 512Mbit Parallel 167 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS45S16320F-6TLA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS45S16320F-6TLA1
Integrated Circuits (ICs) - Memory IS45S16320F-6TLA1
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 810867-IS45S16320F-6TLA1 774-IS45S16320F-6TLA1 IS45S16320F-6TLA1-ND IS45S16320F-6TLA1 IS45S16320F-6TLA1 IS45S16320F-6TLA1 IS45S16320F-6TLA1
Product Name Memory - SDRAM - IS45S16320F-6TLA1 Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip SDRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3V ~ 3.6V 3 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 792.487-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93L425DMQB40 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
4 suppliers