SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)
IC DRAM 1GBIT PARALLEL 84TWBGA
IC DRAM 1GBIT PARALLEL 84TWBGA
SDRAM - DDR2 Memory IC 1Gbit Parallel 333 MHz 450 ps 84-TWBGA (8x12.5)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS46DR16640C-3DBLA2-TR-ND | IS46DR16640C-3DBLA2-TR | IS46DR16640C-3DBLA2-TR | IS46DR16640C-3DBLA2-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | 84-TFBGA | BGA | BGA; 84-TFBGA | |
| Supply Voltage | 1.7V ~ 1.9V | 1.7V ~ 1.9V | 1.7V ~ 1.9V |