Integrated Silicon Solution, Inc. Memory IS46R16160F-6BLA2-TR

Description
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 166MHz 700ps 60-TFBGA (8x13)
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 166MHz 700ps 60-TFBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS46R16160F-6BLA2-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 166MHz 700ps 60-TFBGA (8x13)

SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 166MHz 700ps 60-TFBGA (8x13)

Buy Now Datasheet
Memory - IS46R16160F-6BLA2-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 256Mbit Parallel 166 MHz 700 ps 60-TFBGA (8x13)

SDRAM - DDR Memory IC 256Mbit Parallel 166 MHz 700 ps 60-TFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS46R16160F-6BLA2-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS46R16160F-6BLA2-TR
Integrated Circuits (ICs) - Memory IS46R16160F-6BLA2-TR
IC DRAM 256MBIT PARALLEL 60TFBGA

IC DRAM 256MBIT PARALLEL 60TFBGA

Supplier's Site
IC DRAM 256MBIT PARALLEL 60TFBGA

IC DRAM 256MBIT PARALLEL 60TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS46R16160F-6BLA2-TR-ND IS46R16160F-6BLA2-TR IS46R16160F-6BLA2-TR IS46R16160F-6BLA2-TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 60-TFBGA BGA; 60-TFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 16-3636-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details