SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 800MHz 20ns 78-TWBGA (8x10.5)
IC DRAM 2GBIT PARALLEL 78TWBGA
SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5)
IC DRAM 2GBIT PARALLEL 78TWBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS43TR82560DL-125KBL-ND | IS43TR82560DL-125KBL | IS43TR82560DL-125KBL | IS43TR82560DL-125KBL |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |
| Package Type | 78-TFBGA | BGA | BGA; 78-TFBGA | |
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V |