Integrated Silicon Solution, Inc. Memory IC and Storage Component IS45S32800J-7TLA1

Description
IC DRAM 256MBIT PAR 86TSOP II Product overview: IS45S32800J-7TLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S32800J-7TLA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 256MBIT PAR 86TSOP II Product overview: IS45S32800J-7TLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S32800J-7TLA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS45S32800J-7TLA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS45S32800J-7TLA1
Memory IC and Storage Component 774-IS45S32800J-7TLA1
IC DRAM 256MBIT PAR 86TSOP II Product overview: IS45S32800J-7TLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S32800J-7TLA 1 can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 86TSOP II Product overview: IS45S32800J-7TLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S32800J-7TLA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1378670-IS45S32800J-7TLA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1378670-IS45S32800J-7TLA1
Integrated Circuits (ICs) - Memory - Memory 1378670-IS45S32800J-7TLA1
Win Source Part Number: 1378670-IS45S32800J- 7TLA1 Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Package: Tray Product Status: Active Package / Case: 86-TFSOP (0.400", 10.16mm Width) Supplier Device Package: 86-TSOP II Base Product Number: IS45S32800 Technology: SDRAM Mounting Type: Surface Mount HTSUS: 8542.32.0024 REACH Status: REACH Unaffected ECCN: 3A991B2A Voltage - Supply: 3V ~ 3.6V Memory Type: Volatile Memory Format: DRAM Memory Size: 256Mbit Memory Organization: 32M x 8 Memory Interface: Parallel Clock Frequency: 143 MHz Access Time: 5.4 ns

Win Source Part Number: 1378670-IS45S32800J-7TLA1
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Package: Tray
Product Status: Active
Package / Case: 86-TFSOP (0.400", 10.16mm Width)
Supplier Device Package: 86-TSOP II
Base Product Number: IS45S32800
Technology: SDRAM
Mounting Type: Surface Mount
HTSUS: 8542.32.0024
REACH Status: REACH Unaffected
ECCN: 3A991B2A
Voltage - Supply: 3V ~ 3.6V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 256Mbit
Memory Organization: 32M x 8
Memory Interface: Parallel
Clock Frequency: 143 MHz
Access Time: 5.4 ns

Buy Now Datasheet
Memory - IS45S32800J-7TLA1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (32M x 8) Parallel 143MHz 5.4ns 86-TSOP II

SDRAM Memory IC 256Mb (32M x 8) Parallel 143MHz 5.4ns 86-TSOP II

Buy Now Datasheet
IC DRAM 256MBIT PAR 86TSOP II

IC DRAM 256MBIT PAR 86TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS45S32800J-7TLA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS45S32800J-7TLA1
Integrated Circuits (ICs) - Memory IS45S32800J-7TLA1
IC DRAM 256MBIT PAR 86TSOP II

IC DRAM 256MBIT PAR 86TSOP II

Supplier's Site
Memory - IS45S32800J-7TLA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 86-TSOP II

SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 86-TSOP II

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS45S32800J-7TLA1 1378670-IS45S32800J-7TLA1 IS45S32800J-7TLA1-ND IS45S32800J-7TLA1 IS45S32800J-7TLA1 IS45S32800J-7TLA1
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 6.5 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Number of Words 2000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - PAL16R6BJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers