Integrated Silicon Solution, Inc. Memory IS46DR16320C-3DBLA1

Description
SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS46DR16320C-3DBLA1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS46DR16320C-3DBLA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS46DR16320C-3DBLA1
Memory IC and Storage Component 774-IS46DR16320C-3DBLA1
IC DRAM 512MBIT PAR 84TWBGA Product overview: IS46DR16320C-3DBLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46DR16320C-3DB LA1 can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 84TWBGA Product overview: IS46DR16320C-3DBLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46DR16320C-3DBLA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS46DR16320C-3DBLA1 - 040837-IS46DR16320C-3DBLA1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS46DR16320C-3DBLA1
040837-IS46DR16320C-3DBLA1
Memory - SDRAM - IS46DR16320C-3DBLA1 040837-IS46DR16320C-3DBLA1
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 040837-IS46DR16320C- 3DBLA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 450ps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 84-TWBGA (8x12.5) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 333MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 040837-IS46DR16320C-3DBLA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 450ps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 84-TWBGA (8x12.5)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: DRAM
Max Frequency: 333MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS46DR16320C-3DBLA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS46DR16320C-3DBLA1
Integrated Circuits (ICs) - Memory IS46DR16320C-3DBLA1
IC DRAM 512MBIT PARALLEL 84TWBGA

IC DRAM 512MBIT PARALLEL 84TWBGA

Supplier's Site
IC DRAM 512MBIT PARALLEL 84TWBGA

IC DRAM 512MBIT PARALLEL 84TWBGA

Supplier's Site Datasheet
Memory - IS46DR16320C-3DBLA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 512Mbit Parallel 333 MHz 450 ps 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 512Mbit Parallel 333 MHz 450 ps 84-TWBGA (8x12.5)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS46DR16320C-3DBLA1-ND 774-IS46DR16320C-3DBLA1 040837-IS46DR16320C-3DBLA1 IS46DR16320C-3DBLA1 IS46DR16320C-3DBLA1 IS46DR16320C-3DBLA1
Product Name Memory Memory IC and Storage Component Memory - SDRAM - IS46DR16320C-3DBLA1 Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 84-TFBGA BGA; 84-TWBGA (8x12.5) BGA BGA; 84-TFBGA
Supply Voltage 1.7V ~ 1.9V 1.7 1.7 V ~ 1.9 V 1.7V ~ 1.9V 1.7V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details