Integrated Silicon Solution, Inc. Memory IS46QR16256B-083RBLA2-TR

Description
IC DRAM 4GBIT POD 96TWBGA
Request a Quote Datasheet
Description
IC DRAM 4GBIT POD 96TWBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS46QR16256B-083RBLA2-TR-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 4GBIT POD 96TWBGA

IC DRAM 4GBIT POD 96TWBGA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS46QR16256B-083RBLA2-TR
Integrated Circuits (ICs) - Memory - Memory IS46QR16256B-083RBLA2-TR
Automotive (Tc: -40 to +105C), 4

Automotive (Tc: -40 to +105C), 4

Supplier's Site
SDRAM - DDR4 Memory IC 4Gbit POD 1.2 GHz 19 ns 96-TWBGA (7.5x13.5)

SDRAM - DDR4 Memory IC 4Gbit POD 1.2 GHz 19 ns 96-TWBGA (7.5x13.5)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 706-IS46QR16256B-083RBLA2-TR-ND IS46QR16256B-083RBLA2-TR IS46QR16256B-083RBLA2-TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 96-TFBGA BGA BGA; 96-TFBGA
Supply Voltage 1.14V ~ 1.26V -40degC ~ 105degC (TC) 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 71256L35YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details