Integrated Silicon Solution, Inc. Memory IS45S32800J-6TLA1

Description
SDRAM Memory IC 256Mb (32M x 8) Parallel 166MHz 5.4ns 86-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 256Mb (32M x 8) Parallel 166MHz 5.4ns 86-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS45S32800J-6TLA1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (32M x 8) Parallel 166MHz 5.4ns 86-TSOP II

SDRAM Memory IC 256Mb (32M x 8) Parallel 166MHz 5.4ns 86-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1028149-IS45S32800J-6TLA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1028149-IS45S32800J-6TLA1
Integrated Circuits (ICs) - Memory 1028149-IS45S32800J-6TLA1
Win Source Part Number: 1028149-IS45S32800J- 6TLA1 Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 108 Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (32M x 8) Access Time: 5.4 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 86-TFSOP (0.400", 10.16mm Width) Supplier Device Package: 86-TSOP II Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 166 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): IS42S32800J-7TL; IS42S32800D-6TL; IS42S32800B-6TL; MT48LC4M32B2P-6A XIT:L; MT48LC4M32B2P-6A IT:L TR; MT48LC4M32B2P-6A AAT:LIS45S32800J6TLA 1; ECCN: 3A991B2A Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0024 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS45S32800

Win Source Part Number: 1028149-IS45S32800J-6TLA1
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 108
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 256Mb (32M x 8)
Access Time: 5.4 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 86-TFSOP (0.400", 10.16mm Width)
Supplier Device Package: 86-TSOP II
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: DRAM
Clock Frequency: 166 MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): IS42S32800J-7TL; IS42S32800D-6TL; IS42S32800B-6TL; MT48LC4M32B2P-6A XIT:L; MT48LC4M32B2P-6A IT:L TR; MT48LC4M32B2P-6A AAT:LIS45S32800J6TLA1;
ECCN: 3A991B2A
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS45S32800

Buy Now Datasheet
Memory IC and Storage Component - 774-IS45S32800J-6TLA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS45S32800J-6TLA1
Memory IC and Storage Component 774-IS45S32800J-6TLA1
IC DRAM 256MBIT PAR 86TSOP II Product overview: IS45S32800J-6TLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S32800J-6TLA 1 can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 86TSOP II Product overview: IS45S32800J-6TLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S32800J-6TLA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 256MBIT PAR 86TSOP II

IC DRAM 256MBIT PAR 86TSOP II

Supplier's Site Datasheet
Memory - IS45S32800J-6TLA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 86-TSOP II

SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 86-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS45S32800J-6TLA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS45S32800J-6TLA1
Integrated Circuits (ICs) - Memory IS45S32800J-6TLA1
IC DRAM 256MBIT PAR 86TSOP II

IC DRAM 256MBIT PAR 86TSOP II

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS45S32800J-6TLA1-ND 1028149-IS45S32800J-6TLA1 774-IS45S32800J-6TLA1 IS45S32800J-6TLA1 IS45S32800J-6TLA1 IS45S32800J-6TLA1
Product Name Memory Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type "86-TFSOP (0.400"", 10.16mm Width)" Tray 86-TFSOP (0.400\", 10.16mm Width)
Supply Voltage 3V ~ 3.6V 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8420AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details