Integrated Silicon Solution, Inc. Memory IS45S32400F-6TLA2

Description
SDRAM Memory IC 128Mb (4M x 32) Parallel 166MHz 5.4ns 86-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 128Mb (4M x 32) Parallel 166MHz 5.4ns 86-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS45S32400F-6TLA2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (4M x 32) Parallel 166MHz 5.4ns 86-TSOP II

SDRAM Memory IC 128Mb (4M x 32) Parallel 166MHz 5.4ns 86-TSOP II

Buy Now Datasheet
DRAM - 1447420-IS45S32400F-6TLA2 - Win Source Electronics
Laguna Hills, CA, United States
Category: DRAM Win Source Part Number: 1447420-IS45S32400F- 6TLA2 Manufacturer: ISSI, Integrated Silicon Solution Inc

Category: DRAM
Win Source Part Number: 1447420-IS45S32400F-6TLA2
Manufacturer: ISSI, Integrated Silicon Solution Inc

Buy Now
Memory IC and Storage Component - 774-IS45S32400F-6TLA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS45S32400F-6TLA2
Memory IC and Storage Component 774-IS45S32400F-6TLA2
IC DRAM 128MBIT PAR 86TSOP II Product overview: IS45S32400F-6TLA2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S32400F-6TLA 2 can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 86TSOP II Product overview: IS45S32400F-6TLA2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S32400F-6TLA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS45S32400F-6TLA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS45S32400F-6TLA2
Integrated Circuits (ICs) - Memory IS45S32400F-6TLA2
IC DRAM 128MBIT PAR 86TSOP II

IC DRAM 128MBIT PAR 86TSOP II

Supplier's Site
Memory - IS45S32400F-6TLA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 166 MHz 5.4 ns 86-TSOP II

SDRAM Memory IC 128Mbit Parallel 166 MHz 5.4 ns 86-TSOP II

Buy Now Datasheet
IC DRAM 128MBIT PAR 86TSOP II

IC DRAM 128MBIT PAR 86TSOP II

Supplier's Site Datasheet
IC DRAM 128MBIT PAR 86TSOP II

IC DRAM 128MBIT PAR 86TSOP II

Supplier's Site Datasheet
Automotive (-40 To +105C), 128M, 3.3V, Sdram, 4Mx32, 166Mhz, 86 Pin Tsop Ii (400 Mil) Rohs Integrated Silicon Solution (Issi) - 29X5345 - Newark, An Avnet Company
Chicago, IL, United States
Automotive (-40 To +105C), 128M, 3.3V, Sdram, 4Mx32, 166Mhz, 86 Pin Tsop Ii (400 Mil) Rohs Integrated Silicon Solution (Issi)
29X5345
Automotive (-40 To +105C), 128M, 3.3V, Sdram, 4Mx32, 166Mhz, 86 Pin Tsop Ii (400 Mil) Rohs Integrated Silicon Solution (Issi) 29X5345
Automotive (-40 to +105C), 128M, 3.3V, SDRAM, 4Mx32, 166MHz, 86 pin TSOP II (400 mil) RoHS

Automotive (-40 to +105C), 128M, 3.3V, SDRAM, 4Mx32, 166MHz, 86 pin TSOP II (400 mil) RoHS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS45S32400F-6TLA2-ND 1447420-IS45S32400F-6TLA2 774-IS45S32400F-6TLA2 IS45S32400F-6TLA2 IS45S32400F-6TLA2 IS45S32400F-6TLA2 IS45S32400F-6TLA2 29X5345
Product Name Memory DRAM Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Memory Automotive (-40 To +105C), 128M, 3.3V, Sdram, 4Mx32, 166Mhz, 86 Pin Tsop Ii (400 Mil) Rohs Integrated Silicon Solution (Issi)
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type "86-TFSOP (0.400"", 10.16mm Width)" Tray 86-TFSOP (0.400\", 10.16mm Width) 86-TFSOP (0.400", 10.16mm Width)
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memories - PSRAM (Pseudostatic RAM) - S80KS5122GABHB020 - S80KS5122GABHB020 - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Access Time 35 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
6 suppliers
Memory - 6116LA45TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details