IC DRAM 4GBIT LVSTL 200VFBGA
SDRAM - Mobile LPDDR4X Memory IC 4Gbit LVSTL 1.6 GHz 3.5 ns 200-VFBGA (10x14.5)
Automotive (Tc: -40 to +105C), 4
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS46LQ16256AL-062TBLA2-ND | IS46LQ16256AL-062TBLA2 | IS46LQ16256AL-062TBLA2 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | 200-VFBGA | BGA; 200-VFBGA | 1.6 GHz |
| Supply Voltage | 1.06V ~ 1.17V, 1.7V ~ 1.95V | 1.06V ~ 1.17V, 1.7V ~ 1.95V | Surface Mount |