The IS45S16320D-7BLA2 is a 512Mb Synchronous DRAM memory chip from Quarktwin Technology Ltd., designed for high-speed data transfer with a clock frequency of 143 MHz. It operates on a power supply of 3.3V and features a fully synchronous interface, with all signals referenced to the positive edge of the clock. The memory is organized as a quad-bank structure, allowing for efficient access and precharge hiding. This memory chip supports programmable burst lengths of 1, 2, 4, 8, or full page, and offers both sequential and interleave burst sequences. It includes an auto-refresh mode and a self-refresh capability, with 8K refresh cycles every 64 ms. The device is compatible with LVTTL signaling and has programmable CAS latency options of 2 or 3 clocks. The IS45S16320D-7BLA2 is available in a 54-ball TF-BGA package and is suitable for automotive applications with an operating temperature range of -40°C to +105°C. This product is ideal for engineers looking for reliable, high-speed memory solutions in various applications.
SDRAM Memory IC 512Mb (32M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x13)
IC DRAM 512MBIT PARALLEL 54TFBGA
SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x13)
IC DRAM 512MBIT PARALLEL 54TFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS45S16320D-7BLA2-ND | IS45S16320D-7BLA2 | IS45S16320D-7BLA2 | IS45S16320D-7BLA2 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | 54-TFBGA | BGA; 54-TFBGA | BGA |