IC DRAM 4GBIT PAR 78TWBGA
4G, 1.5V, DDR3, 512Mx8, 1600MT/s
4G, 1.5V, DDR3, 512Mx8, 1600MT/s
SDRAM - DDR3 Memory IC 4Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5)
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS43TR85120B-125KBLI-TR-ND | IS43TR85120B-125KBLI-TR | IS43TR85120B-125KBLI-TR | IS43TR85120B-125KBLI-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | 78-TFBGA | SDRAM - DDR3 | DRAM; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| Package Type | 78-TFBGA | 20 ns | 78-TFBGA | BGA; 78-TFBGA |
| Supply Voltage | 1.425V ~ 1.575V | 15ns | 1.425V ~ 1.575V | 1.425V ~ 1.575V |