SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 166MHz 700ps 66-TSOP II
Automotive (-40 to +85C), 256M, 2.5V, DDR1, 64Mx8, 166MHz, 66 pin TSOP-II RoHS, T&R
IC DRAM 256MBIT PAR 66TSOP II
IC DRAM 256MBIT PAR 66TSOP II
SDRAM - DDR Memory IC 256Mbit Parallel 166 MHz 700 ps 66-TSOP II
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS46R16160D-6TLA1-TR-ND | 18W6913 | IS46R16160D-6TLA1-TR | IS46R16160D-6TLA1-TR | IS46R16160D-6TLA1-TR |
| Product Name | Memory | Automotive (-40 To +85C), 256M, 2.5V, Ddr1, 64Mx8, 166Mhz, 66 Pin Tsop-Ii Rohs, T&r Integrated Silicon Solution (Issi) | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Package Type | TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width) |