IC DRAM 1GBIT PARALLEL 84TWBGA Product overview: IS46DR16640C-25DBLA2
Category: DRAM
Win Source Part Number: 1446841-IS46DR16640C
Manufacturer: ISSI, Integrated Silicon Solution Inc
SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 400ps 84-TWBGA (8x12.5)
IC DRAM 1GBIT PARALLEL 84TWBGA
IC DRAM 1GBIT PARALLEL 84TWBGA
SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 84-TWBGA (8x12.5)
IC DRAM 1GBIT PARALLEL 84TWBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS46DR16640C-25DBLA2 | 1446841-IS46DR16640C-25DBLA2 | IS46DR16640C-25DBLA2-ND | IS46DR16640C-25DBLA2 | IS46DR16640C-25DBLA2 | IS46DR16640C-25DBLA2 | IS46DR16640C-25DBLA2 |
| Product Name | Memory IC and Storage Component | DRAM | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | SDRAM - DDR2; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 0.4000 ns | 0.4000 ns | 0.4000 ns | 0.4000 ns | 0.4000 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits | ||
| Number of Words | 8000 k |