Integrated Silicon Solution, Inc. Memory IS45S16800F-7BLA2

Description
SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)
Request a Quote Datasheet
Description
SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS45S16800F-7BLA2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)

SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS45S16800F-7BLA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS45S16800F-7BLA2
Memory IC and Storage Component 774-IS45S16800F-7BLA2
IC DRAM 128MBIT PAR 54TFBGA Product overview: IS45S16800F-7BLA2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16800F-7BLA 2 can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 54TFBGA Product overview: IS45S16800F-7BLA2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16800F-7BLA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS45S16800F-7BLA2 - 848371-IS45S16800F-7BLA2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS45S16800F-7BLA2
848371-IS45S16800F-7BLA2
Memory - SDRAM - IS45S16800F-7BLA2 848371-IS45S16800F-7BLA2
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 848371-IS45S16800F-7 BLA2 Features: Memory IC 143 MHz 5.4 ns Package: Tray Family Name: IS45S16800 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 348 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 848371-IS45S16800F-7BLA2
Features: Memory IC 143 MHz 5.4 ns
Package: Tray
Family Name: IS45S16800
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 348
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002

Buy Now Datasheet
Automotive (-40 To +105C), 128M, 3.3V, Sdram, 8Mx16, 143Mhz, 54 Ball Bga (8Mm X 8Mm) Rohs Integrated Silicon Solution (Issi) - 29X5339 - Newark, An Avnet Company
Chicago, IL, United States
Automotive (-40 To +105C), 128M, 3.3V, Sdram, 8Mx16, 143Mhz, 54 Ball Bga (8Mm X 8Mm) Rohs Integrated Silicon Solution (Issi)
29X5339
Automotive (-40 To +105C), 128M, 3.3V, Sdram, 8Mx16, 143Mhz, 54 Ball Bga (8Mm X 8Mm) Rohs Integrated Silicon Solution (Issi) 29X5339
Automotive (-40 to +105C), 128M, 3.3V, SDRAM, 8Mx16, 143Mhz, 54 ball BGA (8Mm x 8mm) ROHS

Automotive (-40 to +105C), 128M, 3.3V, SDRAM, 8Mx16, 143Mhz, 54 ball BGA (8Mm x 8mm) ROHS

Supplier's Site
Memory - IS45S16800F-7BLA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8)

SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8)

Buy Now Datasheet
IC DRAM 128MBIT PARALLEL 54TFBGA

IC DRAM 128MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS45S16800F-7BLA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS45S16800F-7BLA2
Integrated Circuits (ICs) - Memory - Memory IS45S16800F-7BLA2
IC DRAM 128MBIT PAR 54TFBGA

IC DRAM 128MBIT PAR 54TFBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS45S16800F-7BLA2-ND 774-IS45S16800F-7BLA2 848371-IS45S16800F-7BLA2 29X5339 IS45S16800F-7BLA2 IS45S16800F-7BLA2 IS45S16800F-7BLA2
Product Name Memory Memory IC and Storage Component Memory - SDRAM - IS45S16800F-7BLA2 Automotive (-40 To +105C), 128M, 3.3V, Sdram, 8Mx16, 143Mhz, 54 Ball Bga (8Mm X 8Mm) Rohs Integrated Silicon Solution (Issi) Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 54-TFBGA BGA; 54-TFBGA BGA
Supply Voltage 3V ~ 3.6V 3 3.6V; 3V ~ 3.6V -40degC ~ 105degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP
View Details
3 suppliers
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details