SDRAM Memory IC 512Mb (32M x 16) Parallel 143MHz 5.4ns 54-TSOP II
IC DRAM 512MBIT PAR 54TSOP II
Automotive (-40 to +105C), 512M, 3.3V, SDRAM, 32Mx16, 143MHz, Cu 54 pin TSOP II RoHS, T&R
SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 54-TSOP II
IC DRAM 512MBIT PAR 54TSOP II
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS45S16320D-7CTLA2-TR-ND | IS45S16320D-7CTLA2-TR | 18W6849 | IS45S16320D-7CTLA2-TR | IS45S16320D-7CTLA2-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Automotive (-40 To +105C), 512M, 3.3V, Sdram, 32Mx16, 143Mhz, Cu 54 Pin Tsop Ii Rohs, T&r Integrated Silicon Solution (Issi) | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Package Type | TSOP; "54-TSOP (0.400"", 10.16mm Width)" | 54-TSOP (0.400\", 10.16mm Width) |