Integrated Silicon Solution, Inc. Memory IS46DR16320E-25DBLA1-TR

Description
SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 400MHz 400ps 84-TWBGA (8x12.5)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 400MHz 400ps 84-TWBGA (8x12.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS46DR16320E-25DBLA1-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 400MHz 400ps 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 400MHz 400ps 84-TWBGA (8x12.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory IS46DR16320E-25DBLA1-TR
IC DRAM 512MBIT PARALLEL 84TWBGA

IC DRAM 512MBIT PARALLEL 84TWBGA

Supplier's Site
IC DRAM 512MBIT PARALLEL 84TWBGA

IC DRAM 512MBIT PARALLEL 84TWBGA

Supplier's Site Datasheet
SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 84-TWBGA (8x12.5)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS46DR16320E-25DBLA1-TR-ND IS46DR16320E-25DBLA1-TR IS46DR16320E-25DBLA1-TR IS46DR16320E-25DBLA1-TR
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 84-TFBGA BGA BGA; 84-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 51-36399Z01-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Controllers - DP8431VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers