Integrated Silicon Solution, Inc. Memory IS45S16320F-6BLA1

Description
SDRAM Memory IC 512Mb (32M x 16) Parallel 167MHz 5.4ns 54-TW-BGA (8x13)
Request a Quote Datasheet
Description
SDRAM Memory IC 512Mb (32M x 16) Parallel 167MHz 5.4ns 54-TW-BGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS45S16320F-6BLA1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (32M x 16) Parallel 167MHz 5.4ns 54-TW-BGA (8x13)

SDRAM Memory IC 512Mb (32M x 16) Parallel 167MHz 5.4ns 54-TW-BGA (8x13)

Buy Now Datasheet
DRAM - 1447405-IS45S16320F-6BLA1 - Win Source Electronics
Laguna Hills, CA, United States
Category: DRAM Win Source Part Number: 1447405-IS45S16320F- 6BLA1 Manufacturer: ISSI, Integrated Silicon Solution Inc

Category: DRAM
Win Source Part Number: 1447405-IS45S16320F-6BLA1
Manufacturer: ISSI, Integrated Silicon Solution Inc

Buy Now
Memory IC and Storage Component - 774-IS45S16320F-6BLA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS45S16320F-6BLA1
Memory IC and Storage Component 774-IS45S16320F-6BLA1
IC DRAM 512MBIT PAR 54TFBGA Product overview: IS45S16320F-6BLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16320F-6BLA 1 can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 54TFBGA Product overview: IS45S16320F-6BLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16320F-6BLA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 512MBIT PARALLEL 54TFBGA

IC DRAM 512MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS45S16320F-6BLA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS45S16320F-6BLA1
Integrated Circuits (ICs) - Memory IS45S16320F-6BLA1
IC DRAM 512MBIT PARALLEL 54TFBGA

IC DRAM 512MBIT PARALLEL 54TFBGA

Supplier's Site
Memory - IS45S16320F-6BLA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 512Mbit Parallel 167 MHz 5.4 ns 54-TW-BGA (8x13)

SDRAM Memory IC 512Mbit Parallel 167 MHz 5.4 ns 54-TW-BGA (8x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS45S16320F-6BLA1-ND 1447405-IS45S16320F-6BLA1 774-IS45S16320F-6BLA1 IS45S16320F-6BLA1 IS45S16320F-6BLA1 IS45S16320F-6BLA1
Product Name Memory DRAM Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 54-TFBGA BGA BGA; 54-TFBGA
Supply Voltage 3V ~ 3.6V 3 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28456781 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Memory - 28C64AX-15B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 64 kbits
View Details
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details