IC DRAM 128MBIT PAR 54TFBGA Product overview: IS45VM16800E-75BLA2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45VM16800E-75B
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921718-IS45VM16800E-
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: SDRAM - Mobile Memory IC 128Mb (8M x 16) Parallel 133 MHz 5.4 ns 54-TFBGA (8x8)
Package: Tray
Package: 54-TFBGA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 54-TFBGA (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 348
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
SDRAM - Mobile Memory IC 128Mb (8M x 16) Parallel 133MHz 5.4ns 54-TFBGA (8x8)
IC DRAM 128MBIT PARALLEL 54TFBGA
IC DRAM 128MBIT PARALLEL 54TFBGA
SDRAM - Mobile Memory IC 128Mbit Parallel 133 MHz 5.4 ns 54-TFBGA (8x8)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS45VM16800E-75BLA2 | 921718-IS45VM16800E-75BLA2 | IS45VM16800E-75BLA2-ND | IS45VM16800E-75BLA2 | IS45VM16800E-75BLA2 | IS45VM16800E-75BLA2 |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - IS45VM16800E-75BLA2 | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | BGA; Tray | BGA; 54-TFBGA (8x8) | 54-TFBGA | BGA | BGA; 54-TFBGA |