Integrated Silicon Solution, Inc. Memory IS45S32400E-7TLA1

Description
SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 5.4ns 86-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 5.4ns 86-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS45S32400E-7TLA1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 5.4ns 86-TSOP II

SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 5.4ns 86-TSOP II

Buy Now Datasheet
Memory - SDRAM - IS45S32400E-7TLA1 - 002017-IS45S32400E-7TLA1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS45S32400E-7TLA1
002017-IS45S32400E-7TLA1
Memory - SDRAM - IS45S32400E-7TLA1 002017-IS45S32400E-7TLA1
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 002017-IS45S32400E-7 TLA1 Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 128Mb (4M x 32) Access Time: 5.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 86-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 002017-IS45S32400E-7TLA1
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 128Mb (4M x 32)
Access Time: 5.4ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 86-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 143MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-IS45S32400E-7TLA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS45S32400E-7TLA1
Memory IC and Storage Component 774-IS45S32400E-7TLA1
IC DRAM 128MBIT PAR 86TSOP II Product overview: IS45S32400E-7TLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S32400E-7TLA 1 can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 86TSOP II Product overview: IS45S32400E-7TLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S32400E-7TLA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS45S32400E-7TLA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 86-TSOP II

SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 86-TSOP II

Buy Now Datasheet
IC DRAM 128MBIT PAR 86TSOP II

IC DRAM 128MBIT PAR 86TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS45S32400E-7TLA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS45S32400E-7TLA1
Integrated Circuits (ICs) - Memory IS45S32400E-7TLA1
IC DRAM 128MBIT PAR 86TSOP II

IC DRAM 128MBIT PAR 86TSOP II

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS45S32400E-7TLA1-ND 002017-IS45S32400E-7TLA1 774-IS45S32400E-7TLA1 IS45S32400E-7TLA1 IS45S32400E-7TLA1 IS45S32400E-7TLA1
Product Name Memory Memory - SDRAM - IS45S32400E-7TLA1 Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type "86-TFSOP (0.400"", 10.16mm Width)" SOP; 86-TSOP II Tray 86-TFSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details