Integrated Silicon Solution, Inc. Memory - SDRAM - IS45S16100H-7TLA1-TR IS45S16100H-7TLA1-TR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 848806-IS45S16100H-7 TLA1-TR Features: Memory IC 143 MHz 5.5 ns Package: Reel - TR Family Name: IS45S16100 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 848806-IS45S16100H-7 TLA1-TR Features: Memory IC 143 MHz 5.5 ns Package: Reel - TR Family Name: IS45S16100 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS45S16100H-7TLA1-TR - 848806-IS45S16100H-7TLA1-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS45S16100H-7TLA1-TR
848806-IS45S16100H-7TLA1-TR
Memory - SDRAM - IS45S16100H-7TLA1-TR 848806-IS45S16100H-7TLA1-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 848806-IS45S16100H-7 TLA1-TR Features: Memory IC 143 MHz 5.5 ns Package: Reel - TR Family Name: IS45S16100 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 848806-IS45S16100H-7TLA1-TR
Features: Memory IC 143 MHz 5.5 ns
Package: Reel - TR
Family Name: IS45S16100
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002

Buy Now Datasheet
Memory - IS45S16100H-7TLA1-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 50-TSOP II

SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 50-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IS45S16100H-7TLA1-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS45S16100H-7TLA1-TR
Memory IC and Storage Component 774-IS45S16100H-7TLA1-TR
IC DRAM 16MBIT PAR 50TSOP II Product overview: IS45S16100H-7TLA1-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16100H-7TLA 1-TR can be used for catalog matching and distributor lookup.

IC DRAM 16MBIT PAR 50TSOP II Product overview: IS45S16100H-7TLA1-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16100H-7TLA1-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS45S16100H-7TLA1-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 16Mbit Parallel 143 MHz 5.5 ns 50-TSOP II

SDRAM Memory IC 16Mbit Parallel 143 MHz 5.5 ns 50-TSOP II

Buy Now Datasheet
IC DRAM 16MBIT PAR 50TSOP II

IC DRAM 16MBIT PAR 50TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS45S16100H-7TLA1-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS45S16100H-7TLA1-TR
Integrated Circuits (ICs) - Memory IS45S16100H-7TLA1-TR
IC DRAM 16MBIT PAR 50TSOP II

IC DRAM 16MBIT PAR 50TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 848806-IS45S16100H-7TLA1-TR IS45S16100H-7TLA1-TR-ND 774-IS45S16100H-7TLA1-TR IS45S16100H-7TLA1-TR IS45S16100H-7TLA1-TR IS45S16100H-7TLA1-TR
Product Name Memory - SDRAM - IS45S16100H-7TLA1-TR Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type TSOP; "50-TSOP (0.400"", 10.16mm Width)" TSOP; Tape & Reel (TR) 50-TSOP (0.400\", 10.16mm Width)
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 51-30259Z01-A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers