Integrated Silicon Solution, Inc. Memory IS43TR85120A-15HBL

Description
SDRAM - DDR3 Memory IC 4Gb (512M x 8) Parallel 667MHz 20ns 78-TWBGA (9x10.5)
Request a Quote Datasheet
Description
SDRAM - DDR3 Memory IC 4Gb (512M x 8) Parallel 667MHz 20ns 78-TWBGA (9x10.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS43TR85120A-15HBL-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 4Gb (512M x 8) Parallel 667MHz 20ns 78-TWBGA (9x10.5)

SDRAM - DDR3 Memory IC 4Gb (512M x 8) Parallel 667MHz 20ns 78-TWBGA (9x10.5)

Buy Now Datasheet
IC DRAM 4GBIT PARALLEL 78TWBGA

IC DRAM 4GBIT PARALLEL 78TWBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS43TR85120A-15HBL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43TR85120A-15HBL
Integrated Circuits (ICs) - Memory IS43TR85120A-15HBL
IC DRAM 4GBIT PARALLEL 78TWBGA

IC DRAM 4GBIT PARALLEL 78TWBGA

Supplier's Site
Memory - IS43TR85120A-15HBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 4Gbit Parallel 667 MHz 20 ns 78-TWBGA (9x10.5)

SDRAM - DDR3 Memory IC 4Gbit Parallel 667 MHz 20 ns 78-TWBGA (9x10.5)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS43TR85120A-15HBL-ND IS43TR85120A-15HBL IS43TR85120A-15HBL IS43TR85120A-15HBL
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 78-TFBGA BGA BGA; 78-TFBGA
Supply Voltage 1.425V ~ 1.575V 1.425V ~ 1.575V 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - IS43TR81280A-15GBL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category DRAM; DRAM Chip
Access Time 20 ns
Density 1000000 kbits
View Details