Integrated Silicon Solution, Inc. Memory - SDRAM - IS45S16800F-7CTLA2 IS45S16800F-7CTLA2

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 738850-IS45S16800F-7 CTLA2 Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 128Mb (8M x 16) Access Time: 5.4ns Categories: Integrated Circuits Supplier Device Package: 54-TSOP II Temperature Range - Operating: -40°C ~ 105°C Memory Format: DRAM Clock Frequency: 143MHz Memory Interface: Parallel Manufacturer Package: 54-TSOP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 108 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 738850-IS45S16800F-7 CTLA2 Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 128Mb (8M x 16) Access Time: 5.4ns Categories: Integrated Circuits Supplier Device Package: 54-TSOP II Temperature Range - Operating: -40°C ~ 105°C Memory Format: DRAM Clock Frequency: 143MHz Memory Interface: Parallel Manufacturer Package: 54-TSOP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 108 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS45S16800F-7CTLA2 - 738850-IS45S16800F-7CTLA2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS45S16800F-7CTLA2
738850-IS45S16800F-7CTLA2
Memory - SDRAM - IS45S16800F-7CTLA2 738850-IS45S16800F-7CTLA2
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 738850-IS45S16800F-7 CTLA2 Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 128Mb (8M x 16) Access Time: 5.4ns Categories: Integrated Circuits Supplier Device Package: 54-TSOP II Temperature Range - Operating: -40°C ~ 105°C Memory Format: DRAM Clock Frequency: 143MHz Memory Interface: Parallel Manufacturer Package: 54-TSOP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 108 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 738850-IS45S16800F-7CTLA2
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 5.4ns
Categories: Integrated Circuits
Supplier Device Package: 54-TSOP II
Temperature Range - Operating: -40°C ~ 105°C
Memory Format: DRAM
Clock Frequency: 143MHz
Memory Interface: Parallel
Manufacturer Package: 54-TSOP
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 108
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-IS45S16800F-7CTLA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS45S16800F-7CTLA2
Memory IC and Storage Component 774-IS45S16800F-7CTLA2
IC DRAM 128MBIT PAR 54TSOP II Product overview: IS45S16800F-7CTLA2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16800F-7CTL A2 can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 54TSOP II Product overview: IS45S16800F-7CTLA2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16800F-7CTLA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS45S16800F-7CTLA2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TSOP II

SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Memory - IS45S16800F-7CTLA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
Automotive (-40 To +105C), 128M, 3.3V, Sdram, 8Mx16, 143Mhz, Cu 54 Pin Tsop Ii (400 Mil) Rohs Integrated Silicon Solution (Issi) - 18W6864 - Newark, An Avnet Company
Chicago, IL, United States
Automotive (-40 To +105C), 128M, 3.3V, Sdram, 8Mx16, 143Mhz, Cu 54 Pin Tsop Ii (400 Mil) Rohs Integrated Silicon Solution (Issi)
18W6864
Automotive (-40 To +105C), 128M, 3.3V, Sdram, 8Mx16, 143Mhz, Cu 54 Pin Tsop Ii (400 Mil) Rohs Integrated Silicon Solution (Issi) 18W6864
Automotive (-40 to +105C), 128M, 3.3V, SDRAM, 8Mx16, 143Mhz, Cu 54 pin TSOP II (400 mil) RoHS

Automotive (-40 to +105C), 128M, 3.3V, SDRAM, 8Mx16, 143Mhz, Cu 54 pin TSOP II (400 mil) RoHS

Supplier's Site
Integrated Circuits (ICs) - Memory - IS45S16800F-7CTLA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS45S16800F-7CTLA2
Integrated Circuits (ICs) - Memory IS45S16800F-7CTLA2
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 738850-IS45S16800F-7CTLA2 774-IS45S16800F-7CTLA2 IS45S16800F-7CTLA2-ND IS45S16800F-7CTLA2 18W6864 IS45S16800F-7CTLA2 IS45S16800F-7CTLA2
Product Name Memory - SDRAM - IS45S16800F-7CTLA2 Memory IC and Storage Component Memory Memory Automotive (-40 To +105C), 128M, 3.3V, Sdram, 8Mx16, 143Mhz, Cu 54 Pin Tsop Ii (400 Mil) Rohs Integrated Silicon Solution (Issi) Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Address Bus Width 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 774-S27KS0642GABHI020 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip; SRAM Chip
Access Time 35 ns
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Integrated Circuits (ICs) - Memory - Memory - 93Z451FMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 55 ns
Density 8 kbits
View Details
2 suppliers