IC DRAM 2GBIT PARALLEL 78TWBGA
SDRAM - DDR3L Memory IC 2Gbit Parallel 933 MHz 20 ns 78-TWBGA (8x10.5)
2G, 1.35V, DDR3L, 256Mx8, 1866MT
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS43TR82560DL-107MBL-TR-ND | IS43TR82560DL-107MBL-TR | IS43TR82560DL-107MBL-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |
| Package Type | 78-TFBGA | BGA; 78-TFBGA | BGA; 78-TWBGA (8x10.5) |
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 0degC ~ 95degC (TC) |