Integrated Silicon Solution, Inc. Memory IS46QR16512A-083TBLA2

Description
IC DRAM 8GBIT PAR 96TWBGA
Request a Quote Datasheet
Description
IC DRAM 8GBIT PAR 96TWBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS46QR16512A-083TBLA2-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 8GBIT PAR 96TWBGA

IC DRAM 8GBIT PAR 96TWBGA

Buy Now Datasheet
Automotive Memory IC and Storage Component - 774-IS46QR16512A-083TBLA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Memory IC and Storage Component
774-IS46QR16512A-083TBLA2
Automotive Memory IC and Storage Component 774-IS46QR16512A-083TBLA2
Automotive (Tc: -40 to +105C), 8 Product overview: IS46QR16512A-083TBLA 2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46QR16512A-083 TBLA2 can be used for catalog matching and distributor lookup.

Automotive (Tc: -40 to +105C), 8 Product overview: IS46QR16512A-083TBLA2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46QR16512A-083TBLA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Category: DRAM Win Source Part Number: 1446500-IS46QR16512A -083TBLA2 Manufacturer: ISSI, Integrated Silicon Solution Inc

Category: DRAM
Win Source Part Number: 1446500-IS46QR16512A-083TBLA2
Manufacturer: ISSI, Integrated Silicon Solution Inc

Buy Now
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.2 GHz 18 ns 96-TWBGA (10x14)

SDRAM - DDR4 Memory IC 8Gbit Parallel 1.2 GHz 18 ns 96-TWBGA (10x14)

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
IS46QR16512A-083TBLA2
Integrated Circuits (ICs) - Memory - Memory IS46QR16512A-083TBLA2
Automotive (Tc: -40 to +105C), 8

Automotive (Tc: -40 to +105C), 8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-IS46QR16512A-083TBLA2-ND 774-IS46QR16512A-083TBLA2 1446500-IS46QR16512A-083TBLA2 IS46QR16512A-083TBLA2 IS46QR16512A-083TBLA2
Product Name Memory Automotive Memory IC and Storage Component DRAM Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Package Type 96-TFBGA BGA; 96-TFBGA 18 ns
Supply Voltage 1.14V ~ 1.26V 1.14 1.14V ~ 1.26V Surface Mount
Access Time 0.1750 ns 18 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Controllers - DP8422AV-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 4720BDM - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers