Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory - Memory IS45S32200L-7BLA2

Description
Win Source Part Number: 1356663-IS45S32200L- 7BLA2 Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Package: Tray Product Status: Active Package / Case: 90-TFBGA Supplier Device Package: 90-TFBGA (8x13) Base Product Number: IS45S32200 Technology: SDRAM Mounting Type: Surface Mount HTSUS: 8542.32.0002 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Memory Type: Volatile Memory Format: DRAM Memory Size: 64Mbit Memory Organization: 2M x 32 Memory Interface: Parallel Clock Frequency: 143 MHz Access Time: 5.4 ns
Request a Quote Datasheet
Description
Win Source Part Number: 1356663-IS45S32200L- 7BLA2 Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Package: Tray Product Status: Active Package / Case: 90-TFBGA Supplier Device Package: 90-TFBGA (8x13) Base Product Number: IS45S32200 Technology: SDRAM Mounting Type: Surface Mount HTSUS: 8542.32.0002 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Memory Type: Volatile Memory Format: DRAM Memory Size: 64Mbit Memory Organization: 2M x 32 Memory Interface: Parallel Clock Frequency: 143 MHz Access Time: 5.4 ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1356663-IS45S32200L-7BLA2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1356663-IS45S32200L-7BLA2
Integrated Circuits (ICs) - Memory - Memory 1356663-IS45S32200L-7BLA2
Win Source Part Number: 1356663-IS45S32200L- 7BLA2 Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Package: Tray Product Status: Active Package / Case: 90-TFBGA Supplier Device Package: 90-TFBGA (8x13) Base Product Number: IS45S32200 Technology: SDRAM Mounting Type: Surface Mount HTSUS: 8542.32.0002 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Memory Type: Volatile Memory Format: DRAM Memory Size: 64Mbit Memory Organization: 2M x 32 Memory Interface: Parallel Clock Frequency: 143 MHz Access Time: 5.4 ns

Win Source Part Number: 1356663-IS45S32200L-7BLA2
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Package: Tray
Product Status: Active
Package / Case: 90-TFBGA
Supplier Device Package: 90-TFBGA (8x13)
Base Product Number: IS45S32200
Technology: SDRAM
Mounting Type: Surface Mount
HTSUS: 8542.32.0002
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 3.6V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 64Mbit
Memory Organization: 2M x 32
Memory Interface: Parallel
Clock Frequency: 143 MHz
Access Time: 5.4 ns

Buy Now Datasheet
Memory - IS45S32200L-7BLA2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)

SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS45S32200L-7BLA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS45S32200L-7BLA2
Memory IC and Storage Component 774-IS45S32200L-7BLA2
IC DRAM 64MBIT PAR 90TFBGA Product overview: IS45S32200L-7BLA2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S32200L-7BLA 2 can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 90TFBGA Product overview: IS45S32200L-7BLA2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S32200L-7BLA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS45S32200L-7BLA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13)

SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS45S32200L-7BLA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS45S32200L-7BLA2
Integrated Circuits (ICs) - Memory IS45S32200L-7BLA2
IC DRAM 64MBIT PARALLEL 90TFBGA

IC DRAM 64MBIT PARALLEL 90TFBGA

Supplier's Site
IC DRAM 64MBIT PARALLEL 90TFBGA

IC DRAM 64MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1356663-IS45S32200L-7BLA2 IS45S32200L-7BLA2-ND 774-IS45S32200L-7BLA2 IS45S32200L-7BLA2 IS45S32200L-7BLA2 IS45S32200L-7BLA2
Product Name Integrated Circuits (ICs) - Memory - Memory Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 3V ~ 3.6V 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - 27C256-20/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details