SDRAM Memory IC 64Mb (4M x 16) Parallel 166MHz 5.4ns 54-TFBGA (8x8)
IC DRAM 64MBIT PARALLEL 54TFBGA
SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)
IC DRAM 64MBIT PARALLEL 54TFBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS45S16400F-6BLA1-ND | IS45S16400F-6BLA1 | IS45S16400F-6BLA1 | IS45S16400F-6BLA1 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |
| Package Type | 54-TFBGA | BGA | BGA; 54-TFBGA |