Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory IS45S16400J-7BLA2-TR

Description
Win Source Part Number: 973232-IS45S16400J-7 BLA2-TR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 5.4 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 54-TFBGA Supplier Device Package: 54-TFBGA (8x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: DRAM Clock Frequency: 143 MHz Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS45S16400
Request a Quote Datasheet
Description
Win Source Part Number: 973232-IS45S16400J-7 BLA2-TR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 5.4 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 54-TFBGA Supplier Device Package: 54-TFBGA (8x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: DRAM Clock Frequency: 143 MHz Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS45S16400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 973232-IS45S16400J-7BLA2-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
973232-IS45S16400J-7BLA2-TR
Integrated Circuits (ICs) - Memory 973232-IS45S16400J-7BLA2-TR
Win Source Part Number: 973232-IS45S16400J-7 BLA2-TR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 5.4 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 54-TFBGA Supplier Device Package: 54-TFBGA (8x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: DRAM Clock Frequency: 143 MHz Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS45S16400

Win Source Part Number: 973232-IS45S16400J-7BLA2-TR
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 5.4 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 54-TFBGA
Supplier Device Package: 54-TFBGA (8x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: DRAM
Clock Frequency: 143 MHz
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS45S16400

Buy Now Datasheet
Memory IC and Storage Component - 774-IS45S16400J-7BLA2-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS45S16400J-7BLA2-TR
Memory IC and Storage Component 774-IS45S16400J-7BLA2-TR
IC DRAM 64MBIT PAR 54TFBGA Product overview: IS45S16400J-7BLA2-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16400J-7BLA 2-TR can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 54TFBGA Product overview: IS45S16400J-7BLA2-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16400J-7BLA2-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS45S16400J-7BLA2-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)

SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)

Buy Now Datasheet
IC DRAM 64MBIT PARALLEL 54TFBGA

IC DRAM 64MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS45S16400J-7BLA2-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS45S16400J-7BLA2-TR
Integrated Circuits (ICs) - Memory IS45S16400J-7BLA2-TR
IC DRAM 64MBIT PARALLEL 54TFBGA

IC DRAM 64MBIT PARALLEL 54TFBGA

Supplier's Site
Memory - IS45S16400J-7BLA2-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8)

SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 973232-IS45S16400J-7BLA2-TR 774-IS45S16400J-7BLA2-TR IS45S16400J-7BLA2-TR-ND IS45S16400J-7BLA2-TR IS45S16400J-7BLA2-TR IS45S16400J-7BLA2-TR
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 3V ~ 3.6V 3 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Rochester Electronics
Specs
Memory Category DRAM; DRAM Chip
Access Time 5.4 ns
Density 256000 kbits
View Details
Memory - PAL16H2AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details
Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details