The IS46R16160D-5TLA1 is a 256Mb DDR SDRAM memory device from Quarktwin Technology Ltd. It operates at a voltage of 2.5V ± 0.2V and is compatible with SSTL_2 I/O standards. This memory features a double-data rate architecture, allowing two data transfers per clock cycle, and includes four internal banks for concurrent operations. The device supports programmable burst lengths of 2, 4, and 8, as well as various CAS latencies (2, 2.5, and 3). The IS46R16160D-5TLA1 is available in a 66-pin TSOP-II package and is suitable for automotive applications with a temperature range of -40°C to +85°C. It also supports Auto Refresh and Self Refresh modes, enhancing its operational efficiency. The maximum clock frequency is 200 MHz, making it suitable for high-speed data transfer applications. This product is designed for applications requiring reliable memory performance in automotive environments.
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200MHz 700ps 66-TSOP II
SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 66-TSOP II
IC DRAM 256MBIT PAR 66TSOP II
Automotive (-40 to +85C), 256M, 2.5V, DDR1, 64Mx8, 200MHz, 66 pin TSOP-II RoHS
IC DRAM 256MBIT PAR 66TSOP II
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS46R16160D-5TLA1-ND | IS46R16160D-5TLA1 | IS46R16160D-5TLA1 | 18W6908 | IS46R16160D-5TLA1 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Automotive (-40 To +85C), 256M, 2.5V, Ddr1, 64Mx8, 200Mhz, 66 Pin Tsop-Ii Rohs Integrated Silicon Solution (Issi) | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Package Type | TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" | SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width) | SSOP; TSSOP |